Souriau Circular Connector Housings CL1F4200

Description
40 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet
Description
40 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - CL1F4200-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
CL1F4200-ND
Circular Connector Housings CL1F4200-ND
40 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

40 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Circular Connector Receptacle, Size 4, 40 Position, Cable; Product Range Souriau-Sunbank/eaton - 18C3118 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 4, 40 Position, Cable; Product Range Souriau-Sunbank/eaton
18C3118
Circular Connector Receptacle, Size 4, 40 Position, Cable; Product Range Souriau-Sunbank/eaton 18C3118
CIRCULAR CONNECTOR RECEPTACLE, SIZE 4, 40 POSITION, CABLE; Product Range:Souriau Clipper Series; No. of Contacts:40Contacts; Connector Body Material:Thermoplast ic Body; Contact Material:Copper; Body Material:Thermoplast ic RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 4, 40 POSITION, CABLE; Product Range:Souriau Clipper Series; No. of Contacts:40Contacts; Connector Body Material:Thermoplastic Body; Contact Material:Copper; Body Material:Thermoplastic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CL1F4200-ND 18C3118
Product Name Circular Connector Housings Circular Connector Receptacle, Size 4, 40 Position, Cable; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-107-466-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details