Souriau Circular Connector Housings CL1F4103

Description
26 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet
Description
26 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - CL1F4103-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
CL1F4103-ND
Circular Connector Housings CL1F4103-ND
26 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

26 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Circular Connector Rcpt, Size 4, 26Pos, Cable; Product Range Souriau-Sunbank/eaton - 18C3117 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 4, 26Pos, Cable; Product Range Souriau-Sunbank/eaton
18C3117
Circular Connector Rcpt, Size 4, 26Pos, Cable; Product Range Souriau-Sunbank/eaton 18C3117
CIRCULAR CONNECTOR RCPT, SIZE 4, 26POS, CABLE; Product Range:Souriau Clipper Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:26Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper RoHS Compliant: Yes

CIRCULAR CONNECTOR RCPT, SIZE 4, 26POS, CABLE; Product Range:Souriau Clipper Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:26Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CL1F4103-ND 18C3117
Product Name Circular Connector Housings Circular Connector Rcpt, Size 4, 26Pos, Cable; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data