Souriau Circular Connector Housings CL1F4100

Description
26 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet
Description
26 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - SOU1948-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
SOU1948-ND
Circular Connector Housings SOU1948-ND
26 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

26 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Circular Connector Receptacle, Size 4, 26 Position, Cable; Product Range Souriau-Sunbank/eaton - 18C3116 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 4, 26 Position, Cable; Product Range Souriau-Sunbank/eaton
18C3116
Circular Connector Receptacle, Size 4, 26 Position, Cable; Product Range Souriau-Sunbank/eaton 18C3116
CIRCULAR CONNECTOR RECEPTACLE, SIZE 4, 26 POSITION, CABLE; Product Range:Souriau Clipper Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 4, 26 POSITION, CABLE; Product Range:Souriau Clipper Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SOU1948-ND 18C3116
Product Name Circular Connector Housings Circular Connector Receptacle, Size 4, 26 Position, Cable; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Circular Connector Accessories - 17-100P160-11-1-B-WB4-11-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details