Souriau Circular Connector Plug, Size 3, 31Pos, Cable; Product Range Souriau-Sunbank/eaton CL1C3200

Description
CIRCULAR CONNECTOR PLUG, SIZE 3, 31POS, CABLE; Product Range:Souriau Clipper Series; No. of Contacts:31Contacts; Connector Body Material:Thermoplast ic Body; Contact Material:Copper; Body Material:Thermoplast ic; Connector Shell Size:3RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR PLUG, SIZE 3, 31POS, CABLE; Product Range:Souriau Clipper Series; No. of Contacts:31Contacts; Connector Body Material:Thermoplast ic Body; Contact Material:Copper; Body Material:Thermoplast ic; Connector Shell Size:3RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 3, 31Pos, Cable; Product Range Souriau-Sunbank/eaton - 18C3101 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 3, 31Pos, Cable; Product Range Souriau-Sunbank/eaton
18C3101
Circular Connector Plug, Size 3, 31Pos, Cable; Product Range Souriau-Sunbank/eaton 18C3101
CIRCULAR CONNECTOR PLUG, SIZE 3, 31POS, CABLE; Product Range:Souriau Clipper Series; No. of Contacts:31Contacts; Connector Body Material:Thermoplast ic Body; Contact Material:Copper; Body Material:Thermoplast ic; Connector Shell Size:3RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 3, 31POS, CABLE; Product Range:Souriau Clipper Series; No. of Contacts:31Contacts; Connector Body Material:Thermoplastic Body; Contact Material:Copper; Body Material:Thermoplastic; Connector Shell Size:3RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 18C3101
Product Name Circular Connector Plug, Size 3, 31Pos, Cable; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-MRG-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 180 Housing, Red - 1381G3 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 240.0 amps
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Wiring block - EBF022 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 30 volts
Current Rating 12.0 amps
View Details