Souriau Straight Backshell With Adaptor Pg 36; Connector Shell Size Souriau-Sunbank/eaton CL104040

Description
STRAIGHT BACKSHELL WITH ADAPTOR PG 36; Connector Shell Size:4; Cable Diameter Max:-; Strain Relief Material:-; Product Range:Souriau Clipper Series; For Use With:Clipper Series Circular Connectors; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
STRAIGHT BACKSHELL WITH ADAPTOR PG 36; Connector Shell Size:4; Cable Diameter Max:-; Strain Relief Material:-; Product Range:Souriau Clipper Series; For Use With:Clipper Series Circular Connectors; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Backshell With Adaptor Pg 36; Connector Shell Size Souriau-Sunbank/eaton - 19C0872 - Newark, An Avnet Company
Chicago, IL, United States
Straight Backshell With Adaptor Pg 36; Connector Shell Size Souriau-Sunbank/eaton
19C0872
Straight Backshell With Adaptor Pg 36; Connector Shell Size Souriau-Sunbank/eaton 19C0872
STRAIGHT BACKSHELL WITH ADAPTOR PG 36; Connector Shell Size:4; Cable Diameter Max:-; Strain Relief Material:-; Product Range:Souriau Clipper Series; For Use With:Clipper Series Circular Connectors; Connector Mounting:Cable Mount RoHS Compliant: Yes

STRAIGHT BACKSHELL WITH ADAPTOR PG 36; Connector Shell Size:4; Cable Diameter Max:-; Strain Relief Material:-; Product Range:Souriau Clipper Series; For Use With:Clipper Series Circular Connectors; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 19C0872
Product Name Straight Backshell With Adaptor Pg 36; Connector Shell Size Souriau-Sunbank/eaton
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MCB-RG316D-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details