Souriau Circular Shell, Size 4, Thermoplastic; Connector Shell Size Souriau-Sunbank/eaton CL104021

Description
CIRCULAR SHELL, SIZE 4, THERMOPLASTIC; Connector Shell Size:4; Product Range:Souriau Clipper Series; For Use With:Clipper Series Circular Connectors; Accessory Type:Sealed Electrical Thread Backshell; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
CIRCULAR SHELL, SIZE 4, THERMOPLASTIC; Connector Shell Size:4; Product Range:Souriau Clipper Series; For Use With:Clipper Series Circular Connectors; Accessory Type:Sealed Electrical Thread Backshell; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Shell, Size 4, Thermoplastic; Connector Shell Size Souriau-Sunbank/eaton - 18C3140 - Newark, An Avnet Company
Chicago, IL, United States
Circular Shell, Size 4, Thermoplastic; Connector Shell Size Souriau-Sunbank/eaton
18C3140
Circular Shell, Size 4, Thermoplastic; Connector Shell Size Souriau-Sunbank/eaton 18C3140
CIRCULAR SHELL, SIZE 4, THERMOPLASTIC; Connector Shell Size:4; Product Range:Souriau Clipper Series; For Use With:Clipper Series Circular Connectors; Accessory Type:Sealed Electrical Thread Backshell; Body Color:Black RoHS Compliant: Yes

CIRCULAR SHELL, SIZE 4, THERMOPLASTIC; Connector Shell Size:4; Product Range:Souriau Clipper Series; For Use With:Clipper Series Circular Connectors; Accessory Type:Sealed Electrical Thread Backshell; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 18C3140
Product Name Circular Shell, Size 4, Thermoplastic; Connector Shell Size Souriau-Sunbank/eaton
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Polyamide 6; 7 to 14 mm Diameter, Cord Range; Metric; M 25 x 1.5 - 70074564 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.276 to 0.551 inch (7 to 14 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825100 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.7992 inch (20.3 mm)
View Details