Souriau Backshell, Size 1, Plastic, Pg13.5, Ip68; Connector Shell Size Souriau-Sunbank/eaton CL101021

Description
BACKSHELL, SIZE 1, PLASTIC, PG13.5, IP68; Connector Shell Size:1; Cable Diameter Max:-; Strain Relief Material:Thermoplast ic; Product Range:Souriau Clipper Series; For Use With:Souriau Clipper Series Industrial Circular Connectors RoHS Compliant: Yes
Description
BACKSHELL, SIZE 1, PLASTIC, PG13.5, IP68; Connector Shell Size:1; Cable Diameter Max:-; Strain Relief Material:Thermoplast ic; Product Range:Souriau Clipper Series; For Use With:Souriau Clipper Series Industrial Circular Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Backshell, Size 1, Plastic, Pg13.5, Ip68; Connector Shell Size Souriau-Sunbank/eaton - 18C3134 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, Size 1, Plastic, Pg13.5, Ip68; Connector Shell Size Souriau-Sunbank/eaton
18C3134
Backshell, Size 1, Plastic, Pg13.5, Ip68; Connector Shell Size Souriau-Sunbank/eaton 18C3134
BACKSHELL, SIZE 1, PLASTIC, PG13.5, IP68; Connector Shell Size:1; Cable Diameter Max:-; Strain Relief Material:Thermoplast ic; Product Range:Souriau Clipper Series; For Use With:Souriau Clipper Series Industrial Circular Connectors RoHS Compliant: Yes

BACKSHELL, SIZE 1, PLASTIC, PG13.5, IP68; Connector Shell Size:1; Cable Diameter Max:-; Strain Relief Material:Thermoplastic; Product Range:Souriau Clipper Series; For Use With:Souriau Clipper Series Industrial Circular Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 18C3134
Product Name Backshell, Size 1, Plastic, Pg13.5, Ip68; Connector Shell Size Souriau-Sunbank/eaton
Unlock Full Specs
to access all available technical data

Similar Products

Multi Cable Liquid Tight Strain Relief - 85825200 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.12 inch (28.4 mm)
View Details
Gland, Cable; Polyamide 6; PG 29; 11 to21 mm; 37 mm; 53 mm; Neoprene; Black - 70074436 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 1.457 inch (37 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Connector Strain Relief - 5745173-1 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details