ELECTRONIC, MOLDED CASE TYPE
5.5 INCH W X 4.063 INCH D X 10.125 INCH H SIZE
600 MAX. AC VOLTAGE RATING
250 MAX. DC VOLTAGE RATING
240/480/600 VAC AT 50/60 HZ (UL/CSA/NEMA)
240/380/415 VAC AT 50/60 HZ (IEC)
250 VDC (UL/CSA/NEMA/IEC) VOLTAGE RATING
65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC, 10 KILOAMPERE AT 250 VDC (UL/CSA/NEMA) INTERRUPTING RATING
400 AMPERE AT 40 DEG C CURRENT RATING
3 POLE(S)
NOT INCLUDED TERMINAL TYPE
K FRAME TYPE
APPLICABLE STANDARD NEMA AB-1, AS 2184, BS 4752 PART 1, IEC 157-1, SABS 156, SEV 157-1, VDE 0660
TRIP TYPE LSIG
MAXIMUM AC VOLTAGE RATING - UOM V
MAXIMUM DC VOLTAGE RATING - UOM V
CKD3 MODEL
Eaton Corporation
Done
Datasheet
Description
ELECTRONIC, MOLDED CASE TYPE
5.5 INCH W X 4.063 INCH D X 10.125 INCH H SIZE
600 MAX. AC VOLTAGE RATING
250 MAX. DC VOLTAGE RATING
240/480/600 VAC AT 50/60 HZ (UL/CSA/NEMA)
240/380/415 VAC AT 50/60 HZ (IEC)
250 VDC (UL/CSA/NEMA/IEC) VOLTAGE RATING
65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC, 10 KILOAMPERE AT 250 VDC (UL/CSA/NEMA) INTERRUPTING RATING
400 AMPERE AT 40 DEG C CURRENT RATING
3 POLE(S)
NOT INCLUDED TERMINAL TYPE
K FRAME TYPE
APPLICABLE STANDARD NEMA AB-1, AS 2184, BS 4752 PART 1, IEC 157-1, SABS 156, SEV 157-1, VDE 0660
TRIP TYPE LSIG
MAXIMUM AC VOLTAGE RATING - UOM V
MAXIMUM DC VOLTAGE RATING - UOM V
CKD3 MODEL
ELECTRONIC, MOLDED CASE TYPE
5.5 INCH W X 4.063 INCH D X 10.125 INCH H SIZE
600 MAX. AC VOLTAGE RATING
250 MAX. DC VOLTAGE RATING
240/480/600 VAC AT 50/60 HZ (UL/CSA/NEMA)
240/380/415 VAC AT 50/60 HZ (IEC)
250 VDC (UL/CSA/NEMA/IEC) VOLTAGE RATING
65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC, 10 KILOAMPERE AT 250 VDC (UL/CSA/NEMA) INTERRUPTING RATING
400 AMPERE AT 40 DEG C CURRENT RATING
3 POLE(S)
NOT INCLUDED TERMINAL TYPE
K FRAME TYPE
APPLICABLE STANDARD NEMA AB-1, AS 2184, BS 4752 PART 1, IEC 157-1, SABS 156, SEV 157-1, VDE 0660
TRIP TYPE LSIG
MAXIMUM AC VOLTAGE RATING - UOM V
MAXIMUM DC VOLTAGE RATING - UOM V
CKD3 MODEL
ELECTRONIC, MOLDED CASE TYPE
5.5 INCH W X 4.063 INCH D X 10.125 INCH H SIZE
600 MAX. AC VOLTAGE RATING
250 MAX. DC VOLTAGE RATING
240/480/600 VAC AT 50/60 HZ (UL/CSA/NEMA)
240/380/415 VAC AT 50/60 HZ (IEC)
250 VDC (UL/CSA/NEMA/IEC) VOLTAGE RATING
65 KILOAMPERE AT 240 VAC, 35 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC, 10 KILOAMPERE AT 250 VDC (UL/CSA/NEMA) INTERRUPTING RATING
400 AMPERE AT 40 DEG C CURRENT RATING
3 POLE(S)
NOT INCLUDED TERMINAL TYPE
K FRAME TYPE
APPLICABLE STANDARD NEMA AB-1, AS 2184, BS 4752 PART 1, IEC 157-1, SABS 156, SEV 157-1, VDE 0660