Eaton Corporation Standard Small Frame Breaker CHQ245

Description
COMMON TRIP TYPE LOAD CENTER USED ON (2) 14 TO 10 AWG (ALUMINUM/COPPER) WIRE SIZE 240 VAC VOLTAGE RATING 10000 AMPERE INTERRUPTING RATING 45 AMPERE CURRENT RATING 2 POLE(S) QO. BRAND CHQ MODEL
Datasheet
Description
COMMON TRIP TYPE LOAD CENTER USED ON (2) 14 TO 10 AWG (ALUMINUM/COPPER) WIRE SIZE 240 VAC VOLTAGE RATING 10000 AMPERE INTERRUPTING RATING 45 AMPERE CURRENT RATING 2 POLE(S) QO. BRAND CHQ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Small Frame Breaker - CHQ245 - Eaton Corporation
Cleveland, OH, USA
Standard Small Frame Breaker
CHQ245
Standard Small Frame Breaker CHQ245
COMMON TRIP TYPE LOAD CENTER USED ON (2) 14 TO 10 AWG (ALUMINUM/COPPER) WIRE SIZE 240 VAC VOLTAGE RATING 10000 AMPERE INTERRUPTING RATING 45 AMPERE CURRENT RATING 2 POLE(S) QO. BRAND CHQ MODEL
  • COMMON TRIP TYPE
  • LOAD CENTER USED ON
  • (2) 14 TO 10 AWG (ALUMINUM/COPPER) WIRE SIZE
  • 240 VAC VOLTAGE RATING
  • 10000 AMPERE INTERRUPTING RATING
  • 45 AMPERE CURRENT RATING
  • 2 POLE(S)
  • QO. BRAND
  • CHQ MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number CHQ245
Product Name Standard Small Frame Breaker
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - T12-211-15-ND - DigiKey
Specs
Rated Current 15 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
QLB Series Thermal Circuit Breaker, 25A - QLB-253-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 25 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers & Accessories - 1D7UR - Powell Electronics, Inc.
Specs
Rated Current 7 amps
View Details
Electronic circuit breaker - 787-1668 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers