Eaton Corporation Standard Small Frame Breaker CHQ140

Description
LOAD CENTER USED ON (2) 14 TO 10 AWG (ALUMINUM/COPPER) WIRE SIZE 120/240 VAC VOLTAGE RATING 10000 AMPERE INTERRUPTING RATING 40 AMPERE CURRENT RATING 1 POLE(S) QO. BRAND CHQ MODEL
Datasheet
Description
LOAD CENTER USED ON (2) 14 TO 10 AWG (ALUMINUM/COPPER) WIRE SIZE 120/240 VAC VOLTAGE RATING 10000 AMPERE INTERRUPTING RATING 40 AMPERE CURRENT RATING 1 POLE(S) QO. BRAND CHQ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Small Frame Breaker - CHQ140 - Eaton Corporation
Cleveland, OH, USA
Standard Small Frame Breaker
CHQ140
Standard Small Frame Breaker CHQ140
LOAD CENTER USED ON (2) 14 TO 10 AWG (ALUMINUM/COPPER) WIRE SIZE 120/240 VAC VOLTAGE RATING 10000 AMPERE INTERRUPTING RATING 40 AMPERE CURRENT RATING 1 POLE(S) QO. BRAND CHQ MODEL
  • LOAD CENTER USED ON
  • (2) 14 TO 10 AWG (ALUMINUM/COPPER) WIRE SIZE
  • 120/240 VAC VOLTAGE RATING
  • 10000 AMPERE INTERRUPTING RATING
  • 40 AMPERE CURRENT RATING
  • 1 POLE(S)
  • QO. BRAND
  • CHQ MODEL
Supplier's Site Datasheet
Panel Mount Circuit Breaker - 4689856 - Radwell International
Willingboro, NJ, United States
Panel Mount Circuit Breaker
4689856
Panel Mount Circuit Breaker 4689856
TYPE CHQ CLASSIFIED BREAKER 40A/1 POLE 120/240V 10K. FREE 2 YEAR RADWELL WARRANTY

TYPE CHQ CLASSIFIED BREAKER 40A/1 POLE 120/240V 10K. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number CHQ140 4689856
Product Name Standard Small Frame Breaker Panel Mount Circuit Breaker
Rated AC Voltage 120 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

15A Push-to-Reset Single Pole Circuit Breaker - 51610080 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Circuit Breakers - 2946-787-3861/000-3000-ND - DigiKey
Specs
Rated Current 20 amps
Features Trip Indicator
Mounting Style Din Rail Mounted
View Details