COMMON TRIP, THERMAL MAGNETIC TYPE
2-1/4 INCH W SIZE
CH SERIES LOAD CENTER USED ON
UL 489, CSA APPROVAL
HACR APPLICATION
240 VAC VOLTAGE RATING
PLUG ON MOUNTING
10000 AMPERE INTERRUPTING RATING
50 AMPERE CURRENT RATING
3 POLES
CHP MODEL
Eaton Corporation
Done
Datasheet
Description
COMMON TRIP, THERMAL MAGNETIC TYPE
2-1/4 INCH W SIZE
CH SERIES LOAD CENTER USED ON
UL 489, CSA APPROVAL
HACR APPLICATION
240 VAC VOLTAGE RATING
PLUG ON MOUNTING
10000 AMPERE INTERRUPTING RATING
50 AMPERE CURRENT RATING
3 POLES
CHP MODEL
COMMON TRIP, THERMAL MAGNETIC TYPE
2-1/4 INCH W SIZE
CH SERIES LOAD CENTER USED ON
UL 489, CSA APPROVAL
HACR APPLICATION
240 VAC VOLTAGE RATING
PLUG ON MOUNTING
10000 AMPERE INTERRUPTING RATING
50 AMPERE CURRENT RATING
3 POLES
CHP MODEL