Eaton Corporation Special Application Breaker CHP230

Description
COMMON TRIP, THERMAL MAGNETIC TYPE 1-1/2 INCH W SIZE CH SERIES LOAD CENTER USED ON UL 489, CSA APPROVAL HACR APPLICATION 240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 30 AMPERE CURRENT RATING 2 POLES CHP MODEL
Datasheet
Description
COMMON TRIP, THERMAL MAGNETIC TYPE 1-1/2 INCH W SIZE CH SERIES LOAD CENTER USED ON UL 489, CSA APPROVAL HACR APPLICATION 240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 30 AMPERE CURRENT RATING 2 POLES CHP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Application Breaker - CHP230 - Eaton Corporation
Cleveland, OH, USA
Special Application Breaker
CHP230
Special Application Breaker CHP230
COMMON TRIP, THERMAL MAGNETIC TYPE 1-1/2 INCH W SIZE CH SERIES LOAD CENTER USED ON UL 489, CSA APPROVAL HACR APPLICATION 240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 30 AMPERE CURRENT RATING 2 POLES CHP MODEL
  • COMMON TRIP, THERMAL MAGNETIC TYPE
  • 1-1/2 INCH W SIZE
  • CH SERIES LOAD CENTER USED ON
  • UL 489, CSA APPROVAL
  • HACR APPLICATION
  • 240 VAC VOLTAGE RATING
  • PLUG ON MOUNTING
  • 10000 AMPERE INTERRUPTING RATING
  • 30 AMPERE CURRENT RATING
  • 2 POLES
  • CHP MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number CHP230
Product Name Special Application Breaker
Rated AC Voltage 240 volts
Rated Current 30 amps
Rated Breaking Capacity 10000 amps
Trip System Type Thermal Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Molded Single Pole AC Case Circuit Breakers - 1CU16L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 16 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Circuit Breakers - 486-5108-ND - DigiKey
Specs
Rated Current 15 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details