Eaton Corporation Interchangeable Trip Breaker CHLD3400T57WZG

Description
ELECTRONIC, MOLDED CASE TYPE 8.25 INCH W X 4.062 INCH D X 10.75 INCH H SIZE 690 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT 50/60 HZ (UL) 240/415/690 VAC AT 50/60 HZ (IEC) 250 VDC (UL/IEC) VOLTAGE RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 35 KILOAMPERE AT 600 VAC, 25 KILOAMPERE AT 250 VDC (UL) 100 KILOAMPERE AT 240 VAC, 70 KILOAMPERE AT 415 VAC, 25 KILOAMPERE AT 690 VAC, 20 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING 400 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) NOT INCLUDED TERMINAL TYPE L FRAME TYPE APPLICABLE STANDARD NEMA AB-1, AS 2184, BS 4752 PART 1, IEC 157-1, SABS 156, SEV 157-1, VDE 0660 WITH ZONE INTERLOCK KIT TRIP TYPE LSIA MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V CHLD3 MODEL
Datasheet
Description
ELECTRONIC, MOLDED CASE TYPE 8.25 INCH W X 4.062 INCH D X 10.75 INCH H SIZE 690 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT 50/60 HZ (UL) 240/415/690 VAC AT 50/60 HZ (IEC) 250 VDC (UL/IEC) VOLTAGE RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 35 KILOAMPERE AT 600 VAC, 25 KILOAMPERE AT 250 VDC (UL) 100 KILOAMPERE AT 240 VAC, 70 KILOAMPERE AT 415 VAC, 25 KILOAMPERE AT 690 VAC, 20 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING 400 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) NOT INCLUDED TERMINAL TYPE L FRAME TYPE APPLICABLE STANDARD NEMA AB-1, AS 2184, BS 4752 PART 1, IEC 157-1, SABS 156, SEV 157-1, VDE 0660 WITH ZONE INTERLOCK KIT TRIP TYPE LSIA MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V CHLD3 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interchangeable Trip Breaker - CHLD3400T57WZG - Eaton Corporation
Cleveland, OH, USA
Interchangeable Trip Breaker
CHLD3400T57WZG
Interchangeable Trip Breaker CHLD3400T57WZG
ELECTRONIC, MOLDED CASE TYPE 8.25 INCH W X 4.062 INCH D X 10.75 INCH H SIZE 690 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT 50/60 HZ (UL) 240/415/690 VAC AT 50/60 HZ (IEC) 250 VDC (UL/IEC) VOLTAGE RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 35 KILOAMPERE AT 600 VAC, 25 KILOAMPERE AT 250 VDC (UL) 100 KILOAMPERE AT 240 VAC, 70 KILOAMPERE AT 415 VAC, 25 KILOAMPERE AT 690 VAC, 20 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING 400 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) NOT INCLUDED TERMINAL TYPE L FRAME TYPE APPLICABLE STANDARD NEMA AB-1, AS 2184, BS 4752 PART 1, IEC 157-1, SABS 156, SEV 157-1, VDE 0660 WITH ZONE INTERLOCK KIT TRIP TYPE LSIA MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V CHLD3 MODEL
  • ELECTRONIC, MOLDED CASE TYPE
  • 8.25 INCH W X 4.062 INCH D X 10.75 INCH H SIZE
  • 690 MAX. AC VOLTAGE RATING
  • 250 MAX. DC VOLTAGE RATING
  • 240/480/600 VAC AT 50/60 HZ (UL)
  • 240/415/690 VAC AT 50/60 HZ (IEC)
  • 250 VDC (UL/IEC) VOLTAGE RATING
  • 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 35 KILOAMPERE AT 600 VAC, 25 KILOAMPERE AT 250 VDC (UL)
  • 100 KILOAMPERE AT 240 VAC, 70 KILOAMPERE AT 415 VAC, 25 KILOAMPERE AT 690 VAC, 20 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING
  • 400 AMPERE AT 40 DEG C CURRENT RATING
  • 3 POLE(S)
  • NOT INCLUDED TERMINAL TYPE
  • L FRAME TYPE
  • APPLICABLE STANDARD NEMA AB-1, AS 2184, BS 4752 PART 1, IEC 157-1, SABS 156, SEV 157-1, VDE 0660
  • WITH ZONE INTERLOCK KIT
  • TRIP TYPE LSIA
  • MAXIMUM AC VOLTAGE RATING - UOM V
  • MAXIMUM DC VOLTAGE RATING - UOM V
  • CHLD3 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number CHLD3400T57WZG
Product Name Interchangeable Trip Breaker
Rated AC Voltage 240 to 690 volts
Rated DC Voltage 250 volts
Rated Current 400 amps
Rated Breaking Capacity 20000 to 100000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 4-1393254-9 - TE Connectivity
Specs
Rated Current 5 amps
Rated Breaking Capacity 2000 amps
Trip System Type Magnetic
View Details
Circuit Breakers - TMF12-221-8-ND - DigiKey
Specs
Rated Current 8 amps
Trip System Type Thermal Magnetic
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details