Eaton Corporation Standard Small Frame Breaker CHH2090

Description
35MM/35SS SERIES MODULAR METER STACK USED ON UL APPROVAL 120/240 VAC VOLTAGE RATING BOLT ON MOUNTING 100 KILOAMPERE INTERRUPTING RATING 90 AMPERE CURRENT RATING 2 POLE(S) CUTLER-HAMMER[R] BRAND CHH MODEL
Datasheet
Description
35MM/35SS SERIES MODULAR METER STACK USED ON UL APPROVAL 120/240 VAC VOLTAGE RATING BOLT ON MOUNTING 100 KILOAMPERE INTERRUPTING RATING 90 AMPERE CURRENT RATING 2 POLE(S) CUTLER-HAMMER[R] BRAND CHH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Small Frame Breaker - CHH2090 - Eaton Corporation
Cleveland, OH, USA
Standard Small Frame Breaker
CHH2090
Standard Small Frame Breaker CHH2090
35MM/35SS SERIES MODULAR METER STACK USED ON UL APPROVAL 120/240 VAC VOLTAGE RATING BOLT ON MOUNTING 100 KILOAMPERE INTERRUPTING RATING 90 AMPERE CURRENT RATING 2 POLE(S) CUTLER-HAMMER[R] BRAND CHH MODEL
  • 35MM/35SS SERIES MODULAR METER STACK USED ON
  • UL APPROVAL
  • 120/240 VAC VOLTAGE RATING
  • BOLT ON MOUNTING
  • 100 KILOAMPERE INTERRUPTING RATING
  • 90 AMPERE CURRENT RATING
  • 2 POLE(S)
  • CUTLER-HAMMER[R] BRAND
  • CHH MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number CHH2090
Product Name Standard Small Frame Breaker
Rated AC Voltage 120 to 240 volts
Rated Current 90 amps
Rated Breaking Capacity 100000 amps
Number of Poles 2
Unlock Full Specs
to access all available technical data

Similar Products

AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D60DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 60 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
MCBs - 1444741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10000 amps
View Details