Eaton Corporation Standard Small Frame Breaker CHH2080X

Description
1MP/1MM/3MM SERIES 200 AMPERE MODULAR METER STACK USED ON 120/240 VAC VOLTAGE RATING BOLT ON MOUNTING 100 KILOAMPERE INTERRUPTING RATING 80 AMPERE CURRENT RATING 2 POLE(S)
Datasheet
Description
1MP/1MM/3MM SERIES 200 AMPERE MODULAR METER STACK USED ON 120/240 VAC VOLTAGE RATING BOLT ON MOUNTING 100 KILOAMPERE INTERRUPTING RATING 80 AMPERE CURRENT RATING 2 POLE(S)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Small Frame Breaker - CHH2080X - Eaton Corporation
Cleveland, OH, USA
Standard Small Frame Breaker
CHH2080X
Standard Small Frame Breaker CHH2080X
1MP/1MM/3MM SERIES 200 AMPERE MODULAR METER STACK USED ON 120/240 VAC VOLTAGE RATING BOLT ON MOUNTING 100 KILOAMPERE INTERRUPTING RATING 80 AMPERE CURRENT RATING 2 POLE(S)
  • 1MP/1MM/3MM SERIES 200 AMPERE MODULAR METER STACK USED ON
  • 120/240 VAC VOLTAGE RATING
  • BOLT ON MOUNTING
  • 100 KILOAMPERE INTERRUPTING RATING
  • 80 AMPERE CURRENT RATING
  • 2 POLE(S)
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number CHH2080X
Product Name Standard Small Frame Breaker
Rated AC Voltage 120 to 240 volts
Rated Current 80 amps
Rated Breaking Capacity 100000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - A-0702A -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 12 volts
Rated Current 1 to 20 amps
View Details
Circuit Breakers - T11-818-0.2-ND - DigiKey
Specs
Rated Current 0.2000 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
QLB Series Thermal Circuit Breaker, 5A - QLB-053-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 5 amps
Trip System Type Thermal
View Details
2 suppliers
Single Pole B-Trip Supplementary Circuit Breakers - 1B20UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 20 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers