Eaton Corporation Standard Small Frame Breaker CH345

Description
COMMON TRIP, THERMAL MAGNETIC TYPE LOAD CENTER USED ON 10 TO 1/0 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL 240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 45 AMPERE CURRENT RATING 3 POLE(S) CH MODEL
Datasheet
Description
COMMON TRIP, THERMAL MAGNETIC TYPE LOAD CENTER USED ON 10 TO 1/0 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL 240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 45 AMPERE CURRENT RATING 3 POLE(S) CH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Small Frame Breaker - CH345 - Eaton Corporation
Cleveland, OH, USA
Standard Small Frame Breaker
CH345
Standard Small Frame Breaker CH345
COMMON TRIP, THERMAL MAGNETIC TYPE LOAD CENTER USED ON 10 TO 1/0 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL 240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 45 AMPERE CURRENT RATING 3 POLE(S) CH MODEL
  • COMMON TRIP, THERMAL MAGNETIC TYPE
  • LOAD CENTER USED ON
  • 10 TO 1/0 AWG (ALUMINUM/COPPER) WIRE SIZE
  • UL 489, CSA APPROVAL
  • 240 VAC VOLTAGE RATING
  • PLUG ON MOUNTING
  • 10000 AMPERE INTERRUPTING RATING
  • 45 AMPERE CURRENT RATING
  • 3 POLE(S)
  • CH MODEL
Supplier's Site Datasheet
Molded Case Circuit Breaker - 4689505 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
4689505
Molded Case Circuit Breaker 4689505
TYPE CH BREAKER 45A/3 POLE 240V 10K. FREE 2 YEAR RADWELL WARRANTY

TYPE CH BREAKER 45A/3 POLE 240V 10K. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number CH345 4689505
Product Name Standard Small Frame Breaker Molded Case Circuit Breaker
Rated AC Voltage 240 volts
Rated Current 45 amps
Rated Breaking Capacity 10000 amps
Trip System Type Thermal Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - TA45-A144F150C0-ND - DigiKey
Specs
Rated Current 15 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Single Pole B-Trip Supplementary Circuit Breakers - 1B4UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 4 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Load Center Circuit Breaker - 91758958 - Radwell International
Specs
Number of Poles 3
View Details