Eaton Corp. / Commercial Controls Division Standard Small Frame Breaker CH340

Description
COMMON TRIP, THERMAL MAGNETIC TYPE LOAD CENTER USED ON 10 TO 1/0 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL 240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 40 AMPERE CURRENT RATING 3 POLE(S) CH MODEL
Datasheet
Description
COMMON TRIP, THERMAL MAGNETIC TYPE LOAD CENTER USED ON 10 TO 1/0 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL 240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 40 AMPERE CURRENT RATING 3 POLE(S) CH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Small Frame Breaker - CH340 - Eaton Corporation
Cleveland, OH, USA
Standard Small Frame Breaker
CH340
Standard Small Frame Breaker CH340
COMMON TRIP, THERMAL MAGNETIC TYPE LOAD CENTER USED ON 10 TO 1/0 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL 240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 40 AMPERE CURRENT RATING 3 POLE(S) CH MODEL
  • COMMON TRIP, THERMAL MAGNETIC TYPE
  • LOAD CENTER USED ON
  • 10 TO 1/0 AWG (ALUMINUM/COPPER) WIRE SIZE
  • UL 489, CSA APPROVAL
  • 240 VAC VOLTAGE RATING
  • PLUG ON MOUNTING
  • 10000 AMPERE INTERRUPTING RATING
  • 40 AMPERE CURRENT RATING
  • 3 POLE(S)
  • CH MODEL
Supplier's Site Datasheet
Standard Circuit Breaker, 3Pole; Product Range Eaton Cutler Hammer - 46K1324 - Newark, An Avnet Company
Chicago, IL, United States
Standard Circuit Breaker, 3Pole; Product Range Eaton Cutler Hammer
46K1324
Standard Circuit Breaker, 3Pole; Product Range Eaton Cutler Hammer 46K1324
STANDARD CIRCUIT BREAKER, 3POLE; Product Range:-; Current Rating:40A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Panel RoHS Compliant: No

STANDARD CIRCUIT BREAKER, 3POLE; Product Range:-; Current Rating:40A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:Panel RoHS Compliant: No

Supplier's Site Datasheet
Molded Case Circuit Breaker - 803936 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
803936
Molded Case Circuit Breaker 803936
CIRCUIT BREAKER, 3 POLE, 3 PHASE, 40 AMP, 240V, 10KAIC, PLUG-IN, THERMAL MAGNETIC. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, 3 POLE, 3 PHASE, 40 AMP, 240V, 10KAIC, PLUG-IN, THERMAL MAGNETIC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number CH340 46K1324 803936
Product Name Standard Small Frame Breaker Standard Circuit Breaker, 3Pole; Product Range Eaton Cutler Hammer Molded Case Circuit Breaker
Rated AC Voltage 240 volts 240 volts
Rated Current 40 amps 40 amps 40 amps
Rated Breaking Capacity 10000 amps
Trip System Type Thermal Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

MCBs - 1444711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 400 volts
Rated Current 6 amps
Rated Breaking Capacity 10000 amps
View Details
Electronic circuit breaker - 787-1662/000-250 - WAGO
Specs
Rated DC Voltage 32 to 58 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Circuit Breakers - A-0709Q -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 24 volts
Rated Current 3 to 20 amps
View Details