Eaton Corporation Standard Small Frame Breaker CH335

Description
COMMON TRIP, THERMAL MAGNETIC TYPE LOAD CENTER USED ON (1) 14 TO 6 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL 240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 35 AMPERE CURRENT RATING 3 POLE(S) CH MODEL
Datasheet
Description
COMMON TRIP, THERMAL MAGNETIC TYPE LOAD CENTER USED ON (1) 14 TO 6 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL 240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 35 AMPERE CURRENT RATING 3 POLE(S) CH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Small Frame Breaker - CH335 - Eaton Corporation
Cleveland, OH, USA
Standard Small Frame Breaker
CH335
Standard Small Frame Breaker CH335
COMMON TRIP, THERMAL MAGNETIC TYPE LOAD CENTER USED ON (1) 14 TO 6 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL 240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 35 AMPERE CURRENT RATING 3 POLE(S) CH MODEL
  • COMMON TRIP, THERMAL MAGNETIC TYPE
  • LOAD CENTER USED ON
  • (1) 14 TO 6 AWG (ALUMINUM/COPPER) WIRE SIZE
  • UL 489, CSA APPROVAL
  • 240 VAC VOLTAGE RATING
  • PLUG ON MOUNTING
  • 10000 AMPERE INTERRUPTING RATING
  • 35 AMPERE CURRENT RATING
  • 3 POLE(S)
  • CH MODEL
Supplier's Site Datasheet
Molded Case Circuit Breaker - 4689493 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
4689493
Molded Case Circuit Breaker 4689493
TYPE CH BREAKER 35A/3 POLE 240V 10K. FREE 2 YEAR RADWELL WARRANTY

TYPE CH BREAKER 35A/3 POLE 240V 10K. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number CH335 4689493
Product Name Standard Small Frame Breaker Molded Case Circuit Breaker
Rated AC Voltage 240 volts
Rated Current 35 amps
Rated Breaking Capacity 10000 amps
Trip System Type Thermal Magnetic
Unlock Full Specs
to access all available technical data