Eaton Corporation Standard Small Frame Breaker CH330

Description
COMMON TRIP, THERMAL MAGNETIC TYPE LOAD CENTER USED ON UL 489, CSA APPROVAL 240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 30 AMPERE CURRENT RATING 3 POLE(S) CH MODEL
Datasheet
Description
COMMON TRIP, THERMAL MAGNETIC TYPE LOAD CENTER USED ON UL 489, CSA APPROVAL 240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 30 AMPERE CURRENT RATING 3 POLE(S) CH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Small Frame Breaker - CH330 - Eaton Corporation
Cleveland, OH, USA
Standard Small Frame Breaker
CH330
Standard Small Frame Breaker CH330
COMMON TRIP, THERMAL MAGNETIC TYPE LOAD CENTER USED ON UL 489, CSA APPROVAL 240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 30 AMPERE CURRENT RATING 3 POLE(S) CH MODEL
  • COMMON TRIP, THERMAL MAGNETIC TYPE
  • LOAD CENTER USED ON
  • UL 489, CSA APPROVAL
  • 240 VAC VOLTAGE RATING
  • PLUG ON MOUNTING
  • 10000 AMPERE INTERRUPTING RATING
  • 30 AMPERE CURRENT RATING
  • 3 POLE(S)
  • CH MODEL
Supplier's Site Datasheet
Molded Case Circuit Breaker - 431859 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
431859
Molded Case Circuit Breaker 431859
CIRCUIT BREAKER, CH SERIES, TYPE CH, 3PH, 3P, 240V, 30A, 10KA@240V, PLUG-IN, COMPLETE WITH LI - LONG-TIME AND INSTANTANEOUS TRIP FUNCTIONS, THERMAL MAGNETIC, MOLDED CASE CIRCUIT BREAKER. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, CH SERIES, TYPE CH, 3PH, 3P, 240V, 30A, 10KA@240V, PLUG-IN, COMPLETE WITH LI - LONG-TIME AND INSTANTANEOUS TRIP FUNCTIONS, THERMAL MAGNETIC, MOLDED CASE CIRCUIT BREAKER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number CH330 431859
Product Name Standard Small Frame Breaker Molded Case Circuit Breaker
Rated AC Voltage 240 volts
Rated Current 30 amps
Rated Breaking Capacity 10000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole B-Trip Supplementary Circuit Breakers - 1B1UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 1 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Circuit Breakers - 486-5129-ND - DigiKey
Specs
Rated Current 20 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details