Eaton Corporation Standard Small Frame Breaker CH3100ST

Description
COMMON TRIP, THERMAL MAGNETIC TYPE LOAD CENTER USED ON 10 TO 1/0 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL 240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 100 AMPERE CURRENT RATING 3 POLE(S) REQUIRE ONE ADDITIONAL POLE SPACE CH MODEL
Datasheet
Description
COMMON TRIP, THERMAL MAGNETIC TYPE LOAD CENTER USED ON 10 TO 1/0 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL 240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 100 AMPERE CURRENT RATING 3 POLE(S) REQUIRE ONE ADDITIONAL POLE SPACE CH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Small Frame Breaker - CH3100ST - Eaton Corporation
Cleveland, OH, USA
Standard Small Frame Breaker
CH3100ST
Standard Small Frame Breaker CH3100ST
COMMON TRIP, THERMAL MAGNETIC TYPE LOAD CENTER USED ON 10 TO 1/0 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL 240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 100 AMPERE CURRENT RATING 3 POLE(S) REQUIRE ONE ADDITIONAL POLE SPACE CH MODEL
  • COMMON TRIP, THERMAL MAGNETIC TYPE
  • LOAD CENTER USED ON
  • 10 TO 1/0 AWG (ALUMINUM/COPPER) WIRE SIZE
  • UL 489, CSA APPROVAL
  • 240 VAC VOLTAGE RATING
  • PLUG ON MOUNTING
  • 10000 AMPERE INTERRUPTING RATING
  • 100 AMPERE CURRENT RATING
  • 3 POLE(S)
  • REQUIRE ONE ADDITIONAL POLE SPACE
  • CH MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number CH3100ST
Product Name Standard Small Frame Breaker
Rated AC Voltage 240 volts
Rated Current 100 amps
Rated Breaking Capacity 10000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - T12-211-5-ND - DigiKey
Specs
Rated Current 5 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
QLB Series Thermal Circuit Breaker, 20A - QLB-203-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 20 amps
Trip System Type Thermal
View Details
2 suppliers
Single Pole C-Trip Manual Motor Controllers Circuit Breakers - 1C4UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 4 amps
View Details
3 suppliers
Electronic circuit breaker - 787-3861/050-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details