Eaton Corporation Standard Small Frame Breaker CH310

Description
COMMON TRIP, THERMAL MAGNETIC TYPE LOAD CENTER USED ON UL 489, CSA APPROVAL 240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 10 AMPERE CURRENT RATING 3 POLE(S) CH MODEL
Datasheet
Description
COMMON TRIP, THERMAL MAGNETIC TYPE LOAD CENTER USED ON UL 489, CSA APPROVAL 240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 10 AMPERE CURRENT RATING 3 POLE(S) CH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Small Frame Breaker - CH310 - Eaton Corporation
Cleveland, OH, USA
Standard Small Frame Breaker
CH310
Standard Small Frame Breaker CH310
COMMON TRIP, THERMAL MAGNETIC TYPE LOAD CENTER USED ON UL 489, CSA APPROVAL 240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 10 AMPERE CURRENT RATING 3 POLE(S) CH MODEL
  • COMMON TRIP, THERMAL MAGNETIC TYPE
  • LOAD CENTER USED ON
  • UL 489, CSA APPROVAL
  • 240 VAC VOLTAGE RATING
  • PLUG ON MOUNTING
  • 10000 AMPERE INTERRUPTING RATING
  • 10 AMPERE CURRENT RATING
  • 3 POLE(S)
  • CH MODEL
Supplier's Site Datasheet
Molded Case Circuit Breaker - 4689380 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
4689380
Molded Case Circuit Breaker 4689380
TYPE CH BREAKER 10A/3 POLE 120/240V 10K. FREE 2 YEAR RADWELL WARRANTY

TYPE CH BREAKER 10A/3 POLE 120/240V 10K. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number CH310 4689380
Product Name Standard Small Frame Breaker Molded Case Circuit Breaker
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10000 amps
Trip System Type Thermal Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - AS168X-CB1F050-ND - DigiKey
Specs
Rated Current 5 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
Circuit Breakers & Accessories - 1DU13M - Powell Electronics, Inc.
Specs
Rated Current 13 amps
View Details