Eaton Corporation Standard Small Frame Breaker CH290

Description
COMMON TRIP, THERMAL MAGNETIC TYPE LOAD CENTER USED ON 10 TO 1/0 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL 120/240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 90 AMPERE CURRENT RATING 2 POLE(S) CH MODEL
Datasheet
Description
COMMON TRIP, THERMAL MAGNETIC TYPE LOAD CENTER USED ON 10 TO 1/0 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL 120/240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 90 AMPERE CURRENT RATING 2 POLE(S) CH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Small Frame Breaker - CH290 - Eaton Corporation
Cleveland, OH, USA
Standard Small Frame Breaker
CH290
Standard Small Frame Breaker CH290
COMMON TRIP, THERMAL MAGNETIC TYPE LOAD CENTER USED ON 10 TO 1/0 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL 120/240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 90 AMPERE CURRENT RATING 2 POLE(S) CH MODEL
  • COMMON TRIP, THERMAL MAGNETIC TYPE
  • LOAD CENTER USED ON
  • 10 TO 1/0 AWG (ALUMINUM/COPPER) WIRE SIZE
  • UL 489, CSA APPROVAL
  • 120/240 VAC VOLTAGE RATING
  • PLUG ON MOUNTING
  • 10000 AMPERE INTERRUPTING RATING
  • 90 AMPERE CURRENT RATING
  • 2 POLE(S)
  • CH MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number CH290
Product Name Standard Small Frame Breaker
Rated AC Voltage 120 to 240 volts
Rated Current 90 amps
Rated Breaking Capacity 10000 amps
Trip System Type Thermal Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

QMB Series Thermal Circuit Breaker, 5A - QMB-053-11C3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 5 amps
Trip System Type Thermal
View Details
2 suppliers
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C50DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 50 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Electronic circuit breaker - 787-3861/004-020 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers