Eaton Corporation Standard Small Frame Breaker CH270

Description
COMMON TRIP, THERMAL MAGNETIC TYPE LOAD CENTER USED ON 14 TO 2 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL 120/240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 70 AMPERE CURRENT RATING 2 POLE(S) CH MODEL
Datasheet
Description
COMMON TRIP, THERMAL MAGNETIC TYPE LOAD CENTER USED ON 14 TO 2 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL 120/240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 70 AMPERE CURRENT RATING 2 POLE(S) CH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Small Frame Breaker - CH270 - Eaton Corporation
Cleveland, OH, USA
Standard Small Frame Breaker
CH270
Standard Small Frame Breaker CH270
COMMON TRIP, THERMAL MAGNETIC TYPE LOAD CENTER USED ON 14 TO 2 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL 120/240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 70 AMPERE CURRENT RATING 2 POLE(S) CH MODEL
  • COMMON TRIP, THERMAL MAGNETIC TYPE
  • LOAD CENTER USED ON
  • 14 TO 2 AWG (ALUMINUM/COPPER) WIRE SIZE
  • UL 489, CSA APPROVAL
  • 120/240 VAC VOLTAGE RATING
  • PLUG ON MOUNTING
  • 10000 AMPERE INTERRUPTING RATING
  • 70 AMPERE CURRENT RATING
  • 2 POLE(S)
  • CH MODEL
Supplier's Site Datasheet
CHGP Residential Circuit Breakers - CH270 - Galco Industrial Electronics
Madison Heights, MI, United States
CHGP Residential Circuit Breakers
CH270
CHGP Residential Circuit Breakers CH270
Type CH Breaker 70A/2 Pole 120/240V 10K

Type CH Breaker 70A/2 Pole 120/240V 10K

Supplier's Site
Molded Case Circuit Breaker - 431850 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
431850
Molded Case Circuit Breaker 431850
CIRCUIT BREAKER, 70AMP, 2POLE, 120/240V, 10K. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, 70AMP, 2POLE, 120/240V, 10K. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Galco Industrial Electronics Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number CH270 CH270 431850
Product Name Standard Small Frame Breaker CHGP Residential Circuit Breakers Molded Case Circuit Breaker
Rated AC Voltage 120 to 240 volts
Rated Current 70 amps
Rated Breaking Capacity 10000 amps
Trip System Type Thermal Magnetic
Unlock Full Specs
to access all available technical data