Eaton Corporation Standard Small Frame Breaker CH260

Description
COMMON TRIP, THERMAL MAGNETIC TYPE LOAD CENTER USED ON 14 TO 2 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL 120/240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 60 AMPERE CURRENT RATING 2 POLE(S) CH MODEL
Datasheet
Description
COMMON TRIP, THERMAL MAGNETIC TYPE LOAD CENTER USED ON 14 TO 2 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL 120/240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 60 AMPERE CURRENT RATING 2 POLE(S) CH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Small Frame Breaker - CH260 - Eaton Corporation
Cleveland, OH, USA
Standard Small Frame Breaker
CH260
Standard Small Frame Breaker CH260
COMMON TRIP, THERMAL MAGNETIC TYPE LOAD CENTER USED ON 14 TO 2 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL 120/240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 60 AMPERE CURRENT RATING 2 POLE(S) CH MODEL
  • COMMON TRIP, THERMAL MAGNETIC TYPE
  • LOAD CENTER USED ON
  • 14 TO 2 AWG (ALUMINUM/COPPER) WIRE SIZE
  • UL 489, CSA APPROVAL
  • 120/240 VAC VOLTAGE RATING
  • PLUG ON MOUNTING
  • 10000 AMPERE INTERRUPTING RATING
  • 60 AMPERE CURRENT RATING
  • 2 POLE(S)
  • CH MODEL
Supplier's Site Datasheet
CHGP Residential Circuit Breakers - CH260 - Galco Industrial Electronics
Madison Heights, MI, United States
CHGP Residential Circuit Breakers
CH260
CHGP Residential Circuit Breakers CH260
Type CH Breaker 60A/2 Pole 120/240V

Type CH Breaker 60A/2 Pole 120/240V

Supplier's Site
Load Center Circuit Breaker - 431842 - Radwell International
Willingboro, NJ, United States
Load Center Circuit Breaker
431842
Load Center Circuit Breaker 431842
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 60 AMP, 2 POLE, 120/240 VAC, 10 K INTERRUPTING RATING, PLUG ON MOUNTING. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 60 AMP, 2 POLE, 120/240 VAC, 10 K INTERRUPTING RATING, PLUG ON MOUNTING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Galco Industrial Electronics Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number CH260 CH260 431842
Product Name Standard Small Frame Breaker CHGP Residential Circuit Breakers Load Center Circuit Breaker
Rated AC Voltage 120 to 240 volts 240 volts
Rated Current 60 amps 60 amps
Rated Breaking Capacity 10000 amps
Trip System Type Thermal Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-5072-ND - DigiKey
Specs
Rated Current 2.5 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Single Pole Supplementary D-Trip Circuit Breakers - 1DU4R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 4 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Electronic circuit breaker - 787-1664/106-011 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
140G 125A G Frame Molded Case Ckt-BKR - 140G-G3C3-D12-BA - Allen-Bradley / Rockwell Automation
Specs
Features Molded Case Circuit Breaker
View Details