Eaton CorporationStandard Small Frame BreakerCH245ST
Description
COMMON TRIP, THERMAL MAGNETIC TYPE
LOAD CENTER USED ON
14 TO 2 AWG (ALUMINUM/COPPER) WIRE SIZE
UL 489, CSA APPROVAL
120/240 VAC VOLTAGE RATING
PLUG ON MOUNTING
10000 AMPERE INTERRUPTING RATING
45 AMPERE CURRENT RATING
2 POLE(S)
REQUIRE ONE ADDITIONAL POLE SPACE
CH MODEL
Eaton Corporation
Done
Datasheet
Description
COMMON TRIP, THERMAL MAGNETIC TYPE
LOAD CENTER USED ON
14 TO 2 AWG (ALUMINUM/COPPER) WIRE SIZE
UL 489, CSA APPROVAL
120/240 VAC VOLTAGE RATING
PLUG ON MOUNTING
10000 AMPERE INTERRUPTING RATING
45 AMPERE CURRENT RATING
2 POLE(S)
REQUIRE ONE ADDITIONAL POLE SPACE
CH MODEL
COMMON TRIP, THERMAL MAGNETIC TYPE
LOAD CENTER USED ON
14 TO 2 AWG (ALUMINUM/COPPER) WIRE SIZE
UL 489, CSA APPROVAL
120/240 VAC VOLTAGE RATING
PLUG ON MOUNTING
10000 AMPERE INTERRUPTING RATING
45 AMPERE CURRENT RATING
2 POLE(S)
REQUIRE ONE ADDITIONAL POLE SPACE
CH MODEL