Eaton Corporation Standard Small Frame Breaker CH235ST

Description
COMMON TRIP, THERMAL MAGNETIC TYPE LOAD CENTER USED ON 14 TO 2 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL 120/240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 35 AMPERE CURRENT RATING 2 POLE(S) REQUIRE ONE ADDITIONAL POLE SPACE CH MODEL
Datasheet
Description
COMMON TRIP, THERMAL MAGNETIC TYPE LOAD CENTER USED ON 14 TO 2 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL 120/240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 35 AMPERE CURRENT RATING 2 POLE(S) REQUIRE ONE ADDITIONAL POLE SPACE CH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Small Frame Breaker - CH235ST - Eaton Corporation
Cleveland, OH, USA
Standard Small Frame Breaker
CH235ST
Standard Small Frame Breaker CH235ST
COMMON TRIP, THERMAL MAGNETIC TYPE LOAD CENTER USED ON 14 TO 2 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL 120/240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 35 AMPERE CURRENT RATING 2 POLE(S) REQUIRE ONE ADDITIONAL POLE SPACE CH MODEL
  • COMMON TRIP, THERMAL MAGNETIC TYPE
  • LOAD CENTER USED ON
  • 14 TO 2 AWG (ALUMINUM/COPPER) WIRE SIZE
  • UL 489, CSA APPROVAL
  • 120/240 VAC VOLTAGE RATING
  • PLUG ON MOUNTING
  • 10000 AMPERE INTERRUPTING RATING
  • 35 AMPERE CURRENT RATING
  • 2 POLE(S)
  • REQUIRE ONE ADDITIONAL POLE SPACE
  • CH MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number CH235ST
Product Name Standard Small Frame Breaker
Rated AC Voltage 120 to 240 volts
Rated Current 35 amps
Rated Breaking Capacity 10000 amps
Trip System Type Thermal Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Manual Motor Single Pole Controllers Circuit Breakers - 1D075UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 0.7500 amps
View Details
2 suppliers
Thermal Breakers - 1229319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Trip System Type Thermal Magnetic; Thermal Magnetic
Number of Poles 1
Text for Mounting Panel mount
View Details