Eaton Corporation Standard Small Frame Breaker CH225

Description
COMMON TRIP, THERMAL MAGNETIC TYPE LOAD CENTER USED ON UL 489, CSA APPROVAL 120/240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 225 AMPERE CURRENT RATING 2 POLE(S) CH MODEL
Datasheet
Description
COMMON TRIP, THERMAL MAGNETIC TYPE LOAD CENTER USED ON UL 489, CSA APPROVAL 120/240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 225 AMPERE CURRENT RATING 2 POLE(S) CH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Small Frame Breaker - CH225 - Eaton Corporation
Cleveland, OH, USA
Standard Small Frame Breaker
CH225
Standard Small Frame Breaker CH225
COMMON TRIP, THERMAL MAGNETIC TYPE LOAD CENTER USED ON UL 489, CSA APPROVAL 120/240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 225 AMPERE CURRENT RATING 2 POLE(S) CH MODEL
  • COMMON TRIP, THERMAL MAGNETIC TYPE
  • LOAD CENTER USED ON
  • UL 489, CSA APPROVAL
  • 120/240 VAC VOLTAGE RATING
  • PLUG ON MOUNTING
  • 10000 AMPERE INTERRUPTING RATING
  • 225 AMPERE CURRENT RATING
  • 2 POLE(S)
  • CH MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number CH225
Product Name Standard Small Frame Breaker
Rated AC Voltage 120 to 240 volts
Rated Current 225 amps
Rated Breaking Capacity 10000 amps
Trip System Type Thermal Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Manual Motor Single Pole Controllers Circuit Breakers - 1D25UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 25 amps
View Details
3 suppliers
Circuit Breakers - 486-2948-ND - DigiKey
Specs
Rated Current 30 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details