Eaton Corporation Standard Small Frame Breaker CH2200X

Description
COMMON TRIP, THERMAL MAGNETIC TYPE CGBT30M2S4/CGBT30M2F 4/CGBT30M2S8/CGB32M2 S24/CGBT40M2F4/CGBT4 0M2S8/CGB40M2S24/CGB T30M2SC4/CGBT30M2SC8 /CGBT40M2SC8/CGBT12M 2S/CGBT12M2F/CGBT12M 2SC COMBINATION METER SOCKET LOADCENTER USED ON UL 489 APPROVAL 120/240 VAC VOLTAGE RATING PLUG ON MOUNTING 10 KILOAMPERE INTERRUPTING RATING 200 AMPERE CURRENT RATING 2 POLE(S) BOX LUG TERMINAL TYPE CH MODEL
Datasheet
Description
COMMON TRIP, THERMAL MAGNETIC TYPE CGBT30M2S4/CGBT30M2F 4/CGBT30M2S8/CGB32M2 S24/CGBT40M2F4/CGBT4 0M2S8/CGB40M2S24/CGB T30M2SC4/CGBT30M2SC8 /CGBT40M2SC8/CGBT12M 2S/CGBT12M2F/CGBT12M 2SC COMBINATION METER SOCKET LOADCENTER USED ON UL 489 APPROVAL 120/240 VAC VOLTAGE RATING PLUG ON MOUNTING 10 KILOAMPERE INTERRUPTING RATING 200 AMPERE CURRENT RATING 2 POLE(S) BOX LUG TERMINAL TYPE CH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Small Frame Breaker - CH2200X - Eaton Corporation
Cleveland, OH, USA
Standard Small Frame Breaker
CH2200X
Standard Small Frame Breaker CH2200X
COMMON TRIP, THERMAL MAGNETIC TYPE CGBT30M2S4/CGBT30M2F 4/CGBT30M2S8/CGB32M2 S24/CGBT40M2F4/CGBT4 0M2S8/CGB40M2S24/CGB T30M2SC4/CGBT30M2SC8 /CGBT40M2SC8/CGBT12M 2S/CGBT12M2F/CGBT12M 2SC COMBINATION METER SOCKET LOADCENTER USED ON UL 489 APPROVAL 120/240 VAC VOLTAGE RATING PLUG ON MOUNTING 10 KILOAMPERE INTERRUPTING RATING 200 AMPERE CURRENT RATING 2 POLE(S) BOX LUG TERMINAL TYPE CH MODEL
  • COMMON TRIP, THERMAL MAGNETIC TYPE
  • CGBT30M2S4/CGBT30M2F4/CGBT30M2S8/CGB32M2S24/CGBT40M2F4/CGBT40M2S8/CGB40M2S24/CGBT30M2SC4/CGBT30M2SC8/CGBT40M2SC8/CGBT12M2S/CGBT12M2F/CGBT12M2SC COMBINATION METER SOCKET LOADCENTER USED ON
  • UL 489 APPROVAL
  • 120/240 VAC VOLTAGE RATING
  • PLUG ON MOUNTING
  • 10 KILOAMPERE INTERRUPTING RATING
  • 200 AMPERE CURRENT RATING
  • 2 POLE(S)
  • BOX LUG TERMINAL TYPE
  • CH MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number CH2200X
Product Name Standard Small Frame Breaker
Rated AC Voltage 120 to 240 volts
Rated Breaking Capacity 10000 amps
Trip System Type Thermal Magnetic
Number of Poles 2
Unlock Full Specs
to access all available technical data

Similar Products

2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Electronic circuit breaker - 787-1662 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Single Pole Supplementary D-Trip Circuit Breakers - 1DU12R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 12 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit-Breaker Combination Starter - 113-C30AADD1D-38-4R-7 - Allen-Bradley / Rockwell Automation
Specs
Rated Current 30 amps
View Details