Eaton Corporation Standard Small Frame Breaker CH170

Description
THERMAL MAGNETIC TYPE LOAD CENTER USED ON 10 TO 1/0 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL 120/240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 70 AMPERE CURRENT RATING 1 POLE(S) CH MODEL
Datasheet
Description
THERMAL MAGNETIC TYPE LOAD CENTER USED ON 10 TO 1/0 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL 120/240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 70 AMPERE CURRENT RATING 1 POLE(S) CH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Small Frame Breaker - CH170 - Eaton Corporation
Cleveland, OH, USA
Standard Small Frame Breaker
CH170
Standard Small Frame Breaker CH170
THERMAL MAGNETIC TYPE LOAD CENTER USED ON 10 TO 1/0 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL 120/240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 70 AMPERE CURRENT RATING 1 POLE(S) CH MODEL
  • THERMAL MAGNETIC TYPE
  • LOAD CENTER USED ON
  • 10 TO 1/0 AWG (ALUMINUM/COPPER) WIRE SIZE
  • UL 489, CSA APPROVAL
  • 120/240 VAC VOLTAGE RATING
  • PLUG ON MOUNTING
  • 10000 AMPERE INTERRUPTING RATING
  • 70 AMPERE CURRENT RATING
  • 1 POLE(S)
  • CH MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number CH170
Product Name Standard Small Frame Breaker
Rated AC Voltage 120 to 240 volts
Rated Current 70 amps
Rated Breaking Capacity 10000 amps
Trip System Type Thermal Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 30A;DIN Rail;1 Pole;Screw Snap;D - 70076926 - Allied Electronics, Inc.
Specs
Rated AC Voltage 277 volts
Rated DC Voltage 24 volts
Rated Current 30 amps
View Details
Circuit Breakers - 3-1423695-2 - TE Connectivity
Specs
Rated Current 10 amps
Rated Breaking Capacity 2000 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 2946-8000-0099/0000-4163-ND - DigiKey
Specs
Rated Current 8 amps
Features Trip Indicator
Text for Mounting Holder
View Details
Distribution Boards - 117214 - RS Components, Ltd.
Specs
Rated Current 63 amps
View Details