Eaton Corporation Ground Fault Breaker CH130EPD

Description
EQUIPMENT PROTECTOR, THERMAL MAGNETIC TYPE 14 TO 6 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL 120 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 30 AMPERE CURRENT RATING 1 POLE(S) CLIP (LINE) TERMINAL TYPE 30 MILLIAMPERE TRIP SENSITIVITY APPLICABLE STANDARD NEMA CH MODEL
Datasheet
Description
EQUIPMENT PROTECTOR, THERMAL MAGNETIC TYPE 14 TO 6 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL 120 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 30 AMPERE CURRENT RATING 1 POLE(S) CLIP (LINE) TERMINAL TYPE 30 MILLIAMPERE TRIP SENSITIVITY APPLICABLE STANDARD NEMA CH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Fault Breaker - CH130EPD - Eaton Corporation
Cleveland, OH, USA
Ground Fault Breaker
CH130EPD
Ground Fault Breaker CH130EPD
EQUIPMENT PROTECTOR, THERMAL MAGNETIC TYPE 14 TO 6 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL 120 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 30 AMPERE CURRENT RATING 1 POLE(S) CLIP (LINE) TERMINAL TYPE 30 MILLIAMPERE TRIP SENSITIVITY APPLICABLE STANDARD NEMA CH MODEL
  • EQUIPMENT PROTECTOR, THERMAL MAGNETIC TYPE
  • 14 TO 6 AWG (ALUMINUM/COPPER) WIRE SIZE
  • UL 489, CSA APPROVAL
  • 120 VAC VOLTAGE RATING
  • PLUG ON MOUNTING
  • 10000 AMPERE INTERRUPTING RATING
  • 30 AMPERE CURRENT RATING
  • 1 POLE(S)
  • CLIP (LINE) TERMINAL TYPE
  • 30 MILLIAMPERE TRIP SENSITIVITY
  • APPLICABLE STANDARD NEMA
  • CH MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number CH130EPD
Product Name Ground Fault Breaker
Rated AC Voltage 120 volts
Rated Current 30 amps
Rated Breaking Capacity 10000 amps
Trip System Type Thermal Magnetic
Number of Poles 1
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - T11-214-2-ND - DigiKey
Specs
Rated Current 2 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
QMB Series Thermal Circuit Breaker, 12A - QMB-123-11C3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 12 amps
Trip System Type Thermal
View Details
2 suppliers
Single Pole C-Trip Supplementary Circuit Breakers - 1C12UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 12 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Electronic circuit breaker - 787-3861/050-1000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers