DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 25AMP, 1 POLE, 120/240V, 10K. FREE 2 YEAR RADWELL WARRANTY
| Eaton Corporation | Radwell International | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | CH125 | 4669485 |
| Product Name | Standard Small Frame Breaker | Load Center Circuit Breaker |
| Rated AC Voltage | 120 to 240 volts | |
| Rated Current | 25 amps | |
| Rated Breaking Capacity | 10000 amps | |
| Trip System Type | Thermal Magnetic |