Eaton Corporation Standard Small Frame Breaker CH120ST

Description
THERMAL MAGNETIC TYPE LOAD CENTER USED ON UL 489, CSA APPROVAL 120/240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 20 AMPERE CURRENT RATING 1 POLE(S) REQUIRE ONE ADDITIONAL POLE SPACE CH MODEL
Datasheet
Description
THERMAL MAGNETIC TYPE LOAD CENTER USED ON UL 489, CSA APPROVAL 120/240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 20 AMPERE CURRENT RATING 1 POLE(S) REQUIRE ONE ADDITIONAL POLE SPACE CH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Small Frame Breaker - CH120ST - Eaton Corporation
Cleveland, OH, USA
Standard Small Frame Breaker
CH120ST
Standard Small Frame Breaker CH120ST
THERMAL MAGNETIC TYPE LOAD CENTER USED ON UL 489, CSA APPROVAL 120/240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 20 AMPERE CURRENT RATING 1 POLE(S) REQUIRE ONE ADDITIONAL POLE SPACE CH MODEL
  • THERMAL MAGNETIC TYPE
  • LOAD CENTER USED ON
  • UL 489, CSA APPROVAL
  • 120/240 VAC VOLTAGE RATING
  • PLUG ON MOUNTING
  • 10000 AMPERE INTERRUPTING RATING
  • 20 AMPERE CURRENT RATING
  • 1 POLE(S)
  • REQUIRE ONE ADDITIONAL POLE SPACE
  • CH MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number CH120ST
Product Name Standard Small Frame Breaker
Rated AC Voltage 120 to 240 volts
Rated Current 20 amps
Rated Breaking Capacity 10000 amps
Trip System Type Thermal Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

140G 125A H Frame Molded Case Ckt-BKR - 140G-H0C3-C15-KA - Allen-Bradley / Rockwell Automation
Specs
Features Molded Case Circuit Breaker
View Details
QLB Series Thermal Circuit Breaker, 10A - QLB-103-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 10 amps
Trip System Type Thermal
View Details
2 suppliers