Eaton Corporation Special Application Breaker CH120HM

Description
THERMAL MAGNETIC TYPE 3/4 INCH W SIZE LOAD CENTER USED ON (1) 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL 120/240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 20 AMPERE CURRENT RATING BOX LUG TERMINAL TYPE 1 POLES APPLICABLE STANDARD NEMA HIGH MAGNETIC CH-HM MODEL
Datasheet
Description
THERMAL MAGNETIC TYPE 3/4 INCH W SIZE LOAD CENTER USED ON (1) 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL 120/240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 20 AMPERE CURRENT RATING BOX LUG TERMINAL TYPE 1 POLES APPLICABLE STANDARD NEMA HIGH MAGNETIC CH-HM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Application Breaker - CH120HM - Eaton Corporation
Cleveland, OH, USA
Special Application Breaker
CH120HM
Special Application Breaker CH120HM
THERMAL MAGNETIC TYPE 3/4 INCH W SIZE LOAD CENTER USED ON (1) 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL 120/240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 20 AMPERE CURRENT RATING BOX LUG TERMINAL TYPE 1 POLES APPLICABLE STANDARD NEMA HIGH MAGNETIC CH-HM MODEL
  • THERMAL MAGNETIC TYPE
  • 3/4 INCH W SIZE
  • LOAD CENTER USED ON
  • (1) 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (ALUMINUM/COPPER) WIRE SIZE
  • UL 489, CSA APPROVAL
  • 120/240 VAC VOLTAGE RATING
  • PLUG ON MOUNTING
  • 10000 AMPERE INTERRUPTING RATING
  • 20 AMPERE CURRENT RATING
  • BOX LUG TERMINAL TYPE
  • 1 POLES
  • APPLICABLE STANDARD NEMA
  • HIGH MAGNETIC
  • CH-HM MODEL
Supplier's Site Datasheet
Molded Case Circuit Breaker - 4669474 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
4669474
Molded Case Circuit Breaker 4669474
CIRCUIT BREAKER, 20AMP, 1 POLE, 120/240V, 10K, HI-MAG. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, 20AMP, 1 POLE, 120/240V, 10K, HI-MAG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number CH120HM 4669474
Product Name Special Application Breaker Molded Case Circuit Breaker
Rated AC Voltage 120 to 240 volts
Rated Current 20 amps
Rated Breaking Capacity 10000 amps
Trip System Type Thermal Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole C-Trip Manual Motor Controllers Circuit Breakers - 1C05UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 0.5000 amps
View Details
6 suppliers
Circuit Breakers - 486-2324-ND - DigiKey
Specs
Rated Current 4 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
3 suppliers
Circuit Breakers - 209-1-1-66-4-8-10-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details