Eaton Corporation Standard Small Frame Breaker CH120

Description
THERMAL MAGNETIC TYPE LOAD CENTER USED ON UL 489, CSA APPROVAL 120/240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 20 AMPERE CURRENT RATING 1 POLE(S) CH MODEL
Datasheet
Description
THERMAL MAGNETIC TYPE LOAD CENTER USED ON UL 489, CSA APPROVAL 120/240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 20 AMPERE CURRENT RATING 1 POLE(S) CH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Small Frame Breaker - CH120 - Eaton Corporation
Cleveland, OH, USA
Standard Small Frame Breaker
CH120
Standard Small Frame Breaker CH120
THERMAL MAGNETIC TYPE LOAD CENTER USED ON UL 489, CSA APPROVAL 120/240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 20 AMPERE CURRENT RATING 1 POLE(S) CH MODEL
  • THERMAL MAGNETIC TYPE
  • LOAD CENTER USED ON
  • UL 489, CSA APPROVAL
  • 120/240 VAC VOLTAGE RATING
  • PLUG ON MOUNTING
  • 10000 AMPERE INTERRUPTING RATING
  • 20 AMPERE CURRENT RATING
  • 1 POLE(S)
  • CH MODEL
Supplier's Site Datasheet
Load Center Circuit Breaker - 14990 - Radwell International
Willingboro, NJ, United States
Load Center Circuit Breaker
14990
Load Center Circuit Breaker 14990
CIRCUIT BREAKER, TYPE CH, LONG-TIME / INSTANTANEOUS TRIP FUNCTION, THERMAL MAGNETIC, 10 KAIC, 20 AMP, SINGLE POLE, 120/240 VAC, STANDARD 3/4 INCH WIDE. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, TYPE CH, LONG-TIME / INSTANTANEOUS TRIP FUNCTION, THERMAL MAGNETIC, 10 KAIC, 20 AMP, SINGLE POLE, 120/240 VAC, STANDARD 3/4 INCH WIDE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number CH120 14990
Product Name Standard Small Frame Breaker Load Center Circuit Breaker
Rated AC Voltage 120 to 240 volts 240 volts
Rated Current 20 amps 20 amps
Rated Breaking Capacity 10000 amps
Trip System Type Thermal Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-4411.0090-ND - DigiKey
Specs
Rated Current 4 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Din Rail Mount Circuit Breaker - 25271363 - Radwell International
Specs
Rated AC Voltage 277 volts
Rated Current 10 amps
Number of Poles 1
View Details
Circuit Breakers - 209-3-1-62-4-8-25-H-V-ND - DigiKey
Specs
Rated Current 25 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details