Eaton Corporation Standard Small Frame Breaker CH115CPD

Description
THERMAL MAGNETIC TYPE 3/4 INCH W SIZE CH SERIES LOADCENTER USED ON (1) 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (ALUMINUM/COPPER, SOLID/STRANDED) WIRE SIZE UL 489 APPROVAL 120/240 VAC VOLTAGE RATING PLUG ON MOUNTING 10 KILOAMPERE INTERRUPTING RATING 15 AMPERE CURRENT RATING 1 POLE(S) BOX LUG TERMINAL TYPE CUTLER-HAMMER[R] BRAND CH MODEL
Description
THERMAL MAGNETIC TYPE 3/4 INCH W SIZE CH SERIES LOADCENTER USED ON (1) 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (ALUMINUM/COPPER, SOLID/STRANDED) WIRE SIZE UL 489 APPROVAL 120/240 VAC VOLTAGE RATING PLUG ON MOUNTING 10 KILOAMPERE INTERRUPTING RATING 15 AMPERE CURRENT RATING 1 POLE(S) BOX LUG TERMINAL TYPE CUTLER-HAMMER[R] BRAND CH MODEL

Suppliers

Company
Product
Description
Supplier Links
Standard Small Frame Breaker - CH115CPD - Eaton Corporation
Cleveland, OH, USA
Standard Small Frame Breaker
CH115CPD
Standard Small Frame Breaker CH115CPD
THERMAL MAGNETIC TYPE 3/4 INCH W SIZE CH SERIES LOADCENTER USED ON (1) 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (ALUMINUM/COPPER, SOLID/STRANDED) WIRE SIZE UL 489 APPROVAL 120/240 VAC VOLTAGE RATING PLUG ON MOUNTING 10 KILOAMPERE INTERRUPTING RATING 15 AMPERE CURRENT RATING 1 POLE(S) BOX LUG TERMINAL TYPE CUTLER-HAMMER[R] BRAND CH MODEL
  • THERMAL MAGNETIC TYPE
  • 3/4 INCH W SIZE
  • CH SERIES LOADCENTER USED ON
  • (1) 14 TO 8 AWG (ALUMINUM/COPPER), (2) 14 TO 10 AWG (ALUMINUM/COPPER, SOLID/STRANDED) WIRE SIZE
  • UL 489 APPROVAL
  • 120/240 VAC VOLTAGE RATING
  • PLUG ON MOUNTING
  • 10 KILOAMPERE INTERRUPTING RATING
  • 15 AMPERE CURRENT RATING
  • 1 POLE(S)
  • BOX LUG TERMINAL TYPE
  • CUTLER-HAMMER[R] BRAND
  • CH MODEL
Supplier's Site

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number CH115CPD
Product Name Standard Small Frame Breaker
Rated AC Voltage 120 to 240 volts
Rated Current 15 amps
Rated Breaking Capacity 10000 amps
Trip System Type Thermal Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-4410.0819-ND - DigiKey
Specs
Rated Current 3 amps
Trip System Type Thermal
Features Trip Indicator
View Details
RCCBs - 1444890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 230 volts
Rated Current 63 amps
Number of Poles 4
View Details
140G 125A Frame Molded Case Ckt-Bkr - 140G-G6C3-D10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Number of Poles 3
Features Molded Case Circuit Breaker
View Details