Eaton Corporation Standard Small Frame Breaker CH115

Description
THERMAL MAGNETIC TYPE LOAD CENTER USED ON (2) 14 TO 10 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL 120/240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 15 AMPERE CURRENT RATING 1 POLE(S) CH MODEL
Datasheet
Description
THERMAL MAGNETIC TYPE LOAD CENTER USED ON (2) 14 TO 10 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL 120/240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 15 AMPERE CURRENT RATING 1 POLE(S) CH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Small Frame Breaker - CH115 - Eaton Corporation
Cleveland, OH, USA
Standard Small Frame Breaker
CH115
Standard Small Frame Breaker CH115
THERMAL MAGNETIC TYPE LOAD CENTER USED ON (2) 14 TO 10 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL 120/240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 15 AMPERE CURRENT RATING 1 POLE(S) CH MODEL
  • THERMAL MAGNETIC TYPE
  • LOAD CENTER USED ON
  • (2) 14 TO 10 AWG (ALUMINUM/COPPER) WIRE SIZE
  • UL 489, CSA APPROVAL
  • 120/240 VAC VOLTAGE RATING
  • PLUG ON MOUNTING
  • 10000 AMPERE INTERRUPTING RATING
  • 15 AMPERE CURRENT RATING
  • 1 POLE(S)
  • CH MODEL
Supplier's Site Datasheet
Din Rail Mount Circuit Breaker - 14985 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
14985
Din Rail Mount Circuit Breaker 14985
DISCONTINUED BY MANUFACTURER, MINIATURE CIRCUIT BREAKER, 15 AMP, 1 POLE, 120/240 VAC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MINIATURE CIRCUIT BREAKER, 15 AMP, 1 POLE, 120/240 VAC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number CH115 14985
Product Name Standard Small Frame Breaker Din Rail Mount Circuit Breaker
Rated AC Voltage 120 to 240 volts 240 volts
Rated Current 15 amps 15 amps
Rated Breaking Capacity 10000 amps
Trip System Type Thermal Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-4121-ND - DigiKey
Specs
Rated Current 16 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breakers & Accessories - 1CU05M - Powell Electronics, Inc.
Specs
Rated Current 0.5000 amps
View Details
Circuit Breakers - 209-2-1-52-2-3-10-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details