Cooper Crouse-Hinds Cord Grip, 90Deg, Color-Coded, Steel, 3/4, Brown; Thread Size Imperial Crouse-Hinds CG7590 650

Description
CORD GRIP, 90DEG, COLOR-CODED, STEEL, 3/4", BROWN; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:13.97mm; Cable Diameter Max:16.51mm; Cable Gland Material:Steel; Gland Colour:Brown; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CORD GRIP, 90DEG, COLOR-CODED, STEEL, 3/4", BROWN; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:13.97mm; Cable Diameter Max:16.51mm; Cable Gland Material:Steel; Gland Colour:Brown; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord Grip, 90Deg, Color-Coded, Steel, 3/4, Brown; Thread Size Imperial Crouse-Hinds - 38X5001 - Newark, An Avnet Company
Chicago, IL, United States
Cord Grip, 90Deg, Color-Coded, Steel, 3/4, Brown; Thread Size Imperial Crouse-Hinds
38X5001
Cord Grip, 90Deg, Color-Coded, Steel, 3/4, Brown; Thread Size Imperial Crouse-Hinds 38X5001
CORD GRIP, 90DEG, COLOR-CODED, STEEL, 3/4", BROWN; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:13.97mm; Cable Diameter Max:16.51mm; Cable Gland Material:Steel; Gland Colour:Brown; Product Range:- RoHS Compliant: Yes

CORD GRIP, 90DEG, COLOR-CODED, STEEL, 3/4", BROWN; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:13.97mm; Cable Diameter Max:16.51mm; Cable Gland Material:Steel; Gland Colour:Brown; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 38X5001
Product Name Cord Grip, 90Deg, Color-Coded, Steel, 3/4, Brown; Thread Size Imperial Crouse-Hinds
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601170R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Standard Straight-Through Cable Gland - 4220720 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 0.7874 inch (20 mm)
View Details
3 suppliers
Cable Gland Reducer - MIV-PRD - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details