CIRCULAR CONTACT, PIN, 18-16AWG, CRIMP; Product Range:Souriau Clipper Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; Contact Plating:Gold Plated Contacts; Contact Size:16RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrodes and Electrode Materials |
| Product Number | 91H4190 |
| Product Name | Circular Contact, Pin, 18-16Awg, Crimp; Product Range Souriau-Sunbank/eaton |
| Type | Contact |