Souriau Circular Connector Contacts CF16PC10RF

Description
Souriau Sunbank by Eaton CF16PC10RF
Request a Quote Datasheet
Description
Souriau Sunbank by Eaton CF16PC10RF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 1753957 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
1753957
Circular Connector Contacts 1753957
Souriau Sunbank by Eaton CF16PC10RF

Souriau Sunbank by Eaton CF16PC10RF

Supplier's Site
Circular Contact, Pin, 16-18Awg, Crimp; Product Range Souriau-Sunbank/eaton - 18C3092 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 16-18Awg, Crimp; Product Range Souriau-Sunbank/eaton
18C3092
Circular Contact, Pin, 16-18Awg, Crimp; Product Range Souriau-Sunbank/eaton 18C3092
CIRCULAR CONTACT, PIN, 16-18AWG, CRIMP; Product Range:Souriau Clipper Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 16-18AWG, CRIMP; Product Range:Souriau Clipper Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 1753957 18C3092
Product Name Circular Connector Contacts Circular Contact, Pin, 16-18Awg, Crimp; Product Range Souriau-Sunbank/eaton
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1703930-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
99.99% Zinc Anodes - 8000AM - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Zinc
Shape / Form Flat Tops
View Details