Eaton Corp. / Commercial Controls Division Contactor, 1Nc/1No, 120Vac, 220A, 3P; Load Current Inductive Eaton Cutler Hammer CE15RN3A

Description
CONTACTOR, 1NC/1NO, 120VAC, 220A, 3P; Load Current Inductive:-; Relay Mounting:-; Operating Voltage:660V; Contact Configuration:1NC / 1NO; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:220A; Coil Voltage VDC Nom:
Datasheet
Description
CONTACTOR, 1NC/1NO, 120VAC, 220A, 3P; Load Current Inductive:-; Relay Mounting:-; Operating Voltage:660V; Contact Configuration:1NC / 1NO; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:220A; Coil Voltage VDC Nom:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 1Nc/1No, 120Vac, 220A, 3P; Load Current Inductive Eaton Cutler Hammer - 49K3426 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 1Nc/1No, 120Vac, 220A, 3P; Load Current Inductive Eaton Cutler Hammer
49K3426
Contactor, 1Nc/1No, 120Vac, 220A, 3P; Load Current Inductive Eaton Cutler Hammer 49K3426
CONTACTOR, 1NC/1NO, 120VAC, 220A, 3P; Load Current Inductive:-; Relay Mounting:-; Operating Voltage:660V; Contact Configuration:1NC / 1NO; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:220A; Coil Voltage VDC Nom:

CONTACTOR, 1NC/1NO, 120VAC, 220A, 3P; Load Current Inductive:-; Relay Mounting:-; Operating Voltage:660V; Contact Configuration:1NC / 1NO; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:220A; Coil Voltage VDC Nom:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 49K3426
Product Name Contactor, 1Nc/1No, 120Vac, 220A, 3P; Load Current Inductive Eaton Cutler Hammer
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GV241NAX-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.44 - Modular contactor 40A - 224400244610 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, CLUS, ukca
Poles 4
View Details
2 suppliers
C360 - AC and bi-directional DC contactors up to 1,500 volts for railway applications -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 500 amps
VDC 1000 to 1500 volts
View Details
Contactors - 1220820 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details