Manufacturer: Eaton
Win Source Part Number: 769432-CCPB-1-20CF
Series: Cubefuse CCPB
Type: Fuse Carrier
Voltage: 600V
Current: 20A
Categories: Circuit Protection
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 769432-CCPB-1-20CF |
| Product Name | Disconnect Switch Components - CCPB-1-20CF |