Eaton Corporation Non Interchangeable Trip Breaker CCH2175

Description
HIGH MAGNETIC TYPE 240 MAX. AC VOLTAGE RATING UL 489 APPROVAL 240 VAC VOLTAGE RATING 175 AMPERE CURRENT RATING 2 POLE(S) ALUMINUM/COPPER LINE TERMINAL TERMINAL TYPE CUTLER-HAMMER[R] BRAND MAXIMUM AC VOLTAGE RATING - UOM V
Description
HIGH MAGNETIC TYPE 240 MAX. AC VOLTAGE RATING UL 489 APPROVAL 240 VAC VOLTAGE RATING 175 AMPERE CURRENT RATING 2 POLE(S) ALUMINUM/COPPER LINE TERMINAL TERMINAL TYPE CUTLER-HAMMER[R] BRAND MAXIMUM AC VOLTAGE RATING - UOM V

Suppliers

Company
Product
Description
Supplier Links
Non Interchangeable Trip Breaker - CCH2175 - Eaton Corporation
Cleveland, OH, USA
Non Interchangeable Trip Breaker
CCH2175
Non Interchangeable Trip Breaker CCH2175
HIGH MAGNETIC TYPE 240 MAX. AC VOLTAGE RATING UL 489 APPROVAL 240 VAC VOLTAGE RATING 175 AMPERE CURRENT RATING 2 POLE(S) ALUMINUM/COPPER LINE TERMINAL TERMINAL TYPE CUTLER-HAMMER[R] BRAND MAXIMUM AC VOLTAGE RATING - UOM V
  • HIGH MAGNETIC TYPE
  • 240 MAX. AC VOLTAGE RATING
  • UL 489 APPROVAL
  • 240 VAC VOLTAGE RATING
  • 175 AMPERE CURRENT RATING
  • 2 POLE(S)
  • ALUMINUM/COPPER LINE TERMINAL TERMINAL TYPE
  • CUTLER-HAMMER[R] BRAND
  • MAXIMUM AC VOLTAGE RATING - UOM V
Supplier's Site

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number CCH2175
Product Name Non Interchangeable Trip Breaker
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
MCBs - 1444712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 400 volts
Rated Current 10 amps
Rated Breaking Capacity 10000 amps
View Details
Circuit Breakers - TMF12-211-9-ND - DigiKey
Specs
Rated Current 9 amps
Trip System Type Thermal Magnetic
Mounting Style Plug-in
View Details
Circuit Breakers - 209-3-21637-42-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details