Cooper Bussmann, Inc. Load Break Switch, 3P, 100A, 600Vac; No. Of Poles Eaton Bussmann CCD2S-3-100

Description
LOAD BREAK SWITCH, 3P, 100A, 600VAC; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:100A; IP / NEMA Rating:IP20; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:DIN Rail Mount RoHS Compliant: Yes
Datasheet
Description
LOAD BREAK SWITCH, 3P, 100A, 600VAC; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:100A; IP / NEMA Rating:IP20; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:DIN Rail Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Break Switch, 3P, 100A, 600Vac; No. Of Poles Eaton Bussmann - 71AC1203 - Newark, An Avnet Company
Chicago, IL, United States
Load Break Switch, 3P, 100A, 600Vac; No. Of Poles Eaton Bussmann
71AC1203
Load Break Switch, 3P, 100A, 600Vac; No. Of Poles Eaton Bussmann 71AC1203
LOAD BREAK SWITCH, 3P, 100A, 600VAC; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:100A; IP / NEMA Rating:IP20; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:DIN Rail Mount RoHS Compliant: Yes

LOAD BREAK SWITCH, 3P, 100A, 600VAC; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:100A; IP / NEMA Rating:IP20; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:DIN Rail Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC1203
Product Name Load Break Switch, 3P, 100A, 600Vac; No. Of Poles Eaton Bussmann
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
Plug/Receptacle - 65556117 - Radwell International
Specs
Gender Male / Plug
Voltage Rating 125 volts
View Details
Plug socket - NTSD-GD-9-M12-5POL-RK - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
3 suppliers