Eaton Corporation Non Interchangeable Trip Breaker CC3225

Description
240 MAX. AC VOLTAGE RATING 240 VAC VOLTAGE RATING 10 KILOAMPERE AT 240 VAC INTERRUPTING RATING 225 AMPERE CURRENT RATING 3 POLE(S) LINE TERMINAL TERMINAL TYPE MAXIMUM AC VOLTAGE RATING - UOM V CC MODEL
Datasheet
Description
240 MAX. AC VOLTAGE RATING 240 VAC VOLTAGE RATING 10 KILOAMPERE AT 240 VAC INTERRUPTING RATING 225 AMPERE CURRENT RATING 3 POLE(S) LINE TERMINAL TERMINAL TYPE MAXIMUM AC VOLTAGE RATING - UOM V CC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Interchangeable Trip Breaker - CC3225 - Eaton Corporation
Cleveland, OH, USA
Non Interchangeable Trip Breaker
CC3225
Non Interchangeable Trip Breaker CC3225
240 MAX. AC VOLTAGE RATING 240 VAC VOLTAGE RATING 10 KILOAMPERE AT 240 VAC INTERRUPTING RATING 225 AMPERE CURRENT RATING 3 POLE(S) LINE TERMINAL TERMINAL TYPE MAXIMUM AC VOLTAGE RATING - UOM V CC MODEL
  • 240 MAX. AC VOLTAGE RATING
  • 240 VAC VOLTAGE RATING
  • 10 KILOAMPERE AT 240 VAC INTERRUPTING RATING
  • 225 AMPERE CURRENT RATING
  • 3 POLE(S)
  • LINE TERMINAL TERMINAL TYPE
  • MAXIMUM AC VOLTAGE RATING - UOM V
  • CC MODEL
Supplier's Site Datasheet
Molded Case Circuit Breaker - 4688340 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
4688340
Molded Case Circuit Breaker 4688340
BREAKER, 225A, 3 POLE, 240V, 10K. FREE 2 YEAR RADWELL WARRANTY

BREAKER, 225A, 3 POLE, 240V, 10K. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number CC3225 4688340
Product Name Non Interchangeable Trip Breaker Molded Case Circuit Breaker
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D6DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 6 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers - T11-611-2.5-ND - DigiKey
Specs
Rated Current 2.5 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breakers - 723-209-2-1-62-4-8-7.5-ND - DigiKey
Specs
Rated Current 7.5 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details