Eaton Corporation Non Interchangeable Trip Breaker CC3175SR2D

Description
240 MAX. AC VOLTAGE RATING UL 489 APPROVAL 240 VAC VOLTAGE RATING 100000 AMPERE INTERRUPTING RATING 175 AMPERE CURRENT RATING 3 POLE(S) ALUMINUM/COPPER LINE TERMINAL TERMINAL TYPE CUTLER-HAMMER[R] BRAND INCLUDES SHUNT TRIP MAXIMUM AC VOLTAGE RATING - UOM V
Datasheet
Description
240 MAX. AC VOLTAGE RATING UL 489 APPROVAL 240 VAC VOLTAGE RATING 100000 AMPERE INTERRUPTING RATING 175 AMPERE CURRENT RATING 3 POLE(S) ALUMINUM/COPPER LINE TERMINAL TERMINAL TYPE CUTLER-HAMMER[R] BRAND INCLUDES SHUNT TRIP MAXIMUM AC VOLTAGE RATING - UOM V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Interchangeable Trip Breaker - CC3175SR2D - Eaton Corporation
Cleveland, OH, USA
Non Interchangeable Trip Breaker
CC3175SR2D
Non Interchangeable Trip Breaker CC3175SR2D
240 MAX. AC VOLTAGE RATING UL 489 APPROVAL 240 VAC VOLTAGE RATING 100000 AMPERE INTERRUPTING RATING 175 AMPERE CURRENT RATING 3 POLE(S) ALUMINUM/COPPER LINE TERMINAL TERMINAL TYPE CUTLER-HAMMER[R] BRAND INCLUDES SHUNT TRIP MAXIMUM AC VOLTAGE RATING - UOM V
  • 240 MAX. AC VOLTAGE RATING
  • UL 489 APPROVAL
  • 240 VAC VOLTAGE RATING
  • 100000 AMPERE INTERRUPTING RATING
  • 175 AMPERE CURRENT RATING
  • 3 POLE(S)
  • ALUMINUM/COPPER LINE TERMINAL TERMINAL TYPE
  • CUTLER-HAMMER[R] BRAND
  • INCLUDES SHUNT TRIP
  • MAXIMUM AC VOLTAGE RATING - UOM V
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number CC3175SR2D
Product Name Non Interchangeable Trip Breaker
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D10UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 10 amps
Trip System Type Thermal Magnetic
View Details
5 suppliers
Circuit Breakers - 1-1393255-3 - TE Connectivity
Specs
Rated Current 50 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
2 suppliers
Motor Protection - 1216848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
Circuit Breakers - AS168X-CB2G500N-ND - DigiKey
Specs
Rated Current 50 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details