Eaton Corporation Non Interchangeable Trip Breaker CC3175SR24

Description
240 MAX. AC VOLTAGE RATING 240 VAC VOLTAGE RATING 10 KILOAMPERE AT 240 VAC INTERRUPTING RATING 175 AMPERE CURRENT RATING 3 POLE(S) LINE TERMINAL TERMINAL TYPE WITH 24 VDC SHUNT TRIP MAXIMUM AC VOLTAGE RATING - UOM V CC MODEL
Datasheet
Description
240 MAX. AC VOLTAGE RATING 240 VAC VOLTAGE RATING 10 KILOAMPERE AT 240 VAC INTERRUPTING RATING 175 AMPERE CURRENT RATING 3 POLE(S) LINE TERMINAL TERMINAL TYPE WITH 24 VDC SHUNT TRIP MAXIMUM AC VOLTAGE RATING - UOM V CC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Interchangeable Trip Breaker - CC3175SR24 - Eaton Corporation
Cleveland, OH, USA
Non Interchangeable Trip Breaker
CC3175SR24
Non Interchangeable Trip Breaker CC3175SR24
240 MAX. AC VOLTAGE RATING 240 VAC VOLTAGE RATING 10 KILOAMPERE AT 240 VAC INTERRUPTING RATING 175 AMPERE CURRENT RATING 3 POLE(S) LINE TERMINAL TERMINAL TYPE WITH 24 VDC SHUNT TRIP MAXIMUM AC VOLTAGE RATING - UOM V CC MODEL
  • 240 MAX. AC VOLTAGE RATING
  • 240 VAC VOLTAGE RATING
  • 10 KILOAMPERE AT 240 VAC INTERRUPTING RATING
  • 175 AMPERE CURRENT RATING
  • 3 POLE(S)
  • LINE TERMINAL TERMINAL TYPE
  • WITH 24 VDC SHUNT TRIP
  • MAXIMUM AC VOLTAGE RATING - UOM V
  • CC MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number CC3175SR24
Product Name Non Interchangeable Trip Breaker
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole Supplementary C-Trip Circuit Breakers - 1CU10R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 10 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Motor Protection - 1216854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
Automotive Circuit Breakers  VF-IATU -  - VICFUSE
Specs
Rated DC Voltage 32 volts
Rated Current 3 to 10 amps
View Details