Eaton Corporation Non Interchangeable Trip Breaker CC3125SR01

Description
240 MAX. AC VOLTAGE RATING 240 VAC VOLTAGE RATING 10 KILOAMPERE AT 240 VAC INTERRUPTING RATING 125 AMPERE CURRENT RATING 3 POLE(S) LINE TERMINAL TERMINAL TYPE WITH 120 VAC SHUNT TRIP MAXIMUM AC VOLTAGE RATING - UOM V CC MODEL
Datasheet
Description
240 MAX. AC VOLTAGE RATING 240 VAC VOLTAGE RATING 10 KILOAMPERE AT 240 VAC INTERRUPTING RATING 125 AMPERE CURRENT RATING 3 POLE(S) LINE TERMINAL TERMINAL TYPE WITH 120 VAC SHUNT TRIP MAXIMUM AC VOLTAGE RATING - UOM V CC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Interchangeable Trip Breaker - CC3125SR01 - Eaton Corporation
Cleveland, OH, USA
Non Interchangeable Trip Breaker
CC3125SR01
Non Interchangeable Trip Breaker CC3125SR01
240 MAX. AC VOLTAGE RATING 240 VAC VOLTAGE RATING 10 KILOAMPERE AT 240 VAC INTERRUPTING RATING 125 AMPERE CURRENT RATING 3 POLE(S) LINE TERMINAL TERMINAL TYPE WITH 120 VAC SHUNT TRIP MAXIMUM AC VOLTAGE RATING - UOM V CC MODEL
  • 240 MAX. AC VOLTAGE RATING
  • 240 VAC VOLTAGE RATING
  • 10 KILOAMPERE AT 240 VAC INTERRUPTING RATING
  • 125 AMPERE CURRENT RATING
  • 3 POLE(S)
  • LINE TERMINAL TERMINAL TYPE
  • WITH 120 VAC SHUNT TRIP
  • MAXIMUM AC VOLTAGE RATING - UOM V
  • CC MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number CC3125SR01
Product Name Non Interchangeable Trip Breaker
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-6649-ND - DigiKey
Specs
Rated Current 15 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
QLB Series Thermal Circuit Breaker, 25A - QLB-253-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 25 amps
Trip System Type Thermal
View Details
2 suppliers
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C15UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 15 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Electronic circuit breaker - 787-3861/100-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers