Eaton Corporation Non Interchangeable Trip Breaker CC3125

Description
240 MAX. AC VOLTAGE RATING 240 VAC VOLTAGE RATING 10 KILOAMPERE AT 240 VAC INTERRUPTING RATING 125 AMPERE CURRENT RATING 3 POLE(S) LINE TERMINAL TERMINAL TYPE MAXIMUM AC VOLTAGE RATING - UOM V CC MODEL
Datasheet
Description
240 MAX. AC VOLTAGE RATING 240 VAC VOLTAGE RATING 10 KILOAMPERE AT 240 VAC INTERRUPTING RATING 125 AMPERE CURRENT RATING 3 POLE(S) LINE TERMINAL TERMINAL TYPE MAXIMUM AC VOLTAGE RATING - UOM V CC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Interchangeable Trip Breaker - CC3125 - Eaton Corporation
Cleveland, OH, USA
Non Interchangeable Trip Breaker
CC3125
Non Interchangeable Trip Breaker CC3125
240 MAX. AC VOLTAGE RATING 240 VAC VOLTAGE RATING 10 KILOAMPERE AT 240 VAC INTERRUPTING RATING 125 AMPERE CURRENT RATING 3 POLE(S) LINE TERMINAL TERMINAL TYPE MAXIMUM AC VOLTAGE RATING - UOM V CC MODEL
  • 240 MAX. AC VOLTAGE RATING
  • 240 VAC VOLTAGE RATING
  • 10 KILOAMPERE AT 240 VAC INTERRUPTING RATING
  • 125 AMPERE CURRENT RATING
  • 3 POLE(S)
  • LINE TERMINAL TERMINAL TYPE
  • MAXIMUM AC VOLTAGE RATING - UOM V
  • CC MODEL
Supplier's Site Datasheet
Molded Case Circuit Breaker - 4484965 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
4484965
Molded Case Circuit Breaker 4484965
CIRCUIT BREAKER, 125 AMP, 3 POLE, 240 VAC, 10 KAIC, #4-4/0 AWG CU/AL, CC, TYPE ECC UNIT ENCLOSURE, CONVERTIBLE LOADCENTERS. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, 125 AMP, 3 POLE, 240 VAC, 10 KAIC, #4-4/0 AWG CU/AL, CC, TYPE ECC UNIT ENCLOSURE, CONVERTIBLE LOADCENTERS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number CC3125 4484965
Product Name Non Interchangeable Trip Breaker Molded Case Circuit Breaker
Rated AC Voltage 240 volts 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

10A Circuit Breaker - 82910090 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Circuit Breakers - A-0705L -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 12 to 24 volts
Rated Current 5 to 30 amps
View Details
Circuit Breakers - 7-1423698-8 - TE Connectivity
Specs
Rated Current 15 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details