Eaton Corporation Non Interchangeable Trip Breaker CC3100SR01

Description
240 MAX. AC VOLTAGE RATING 240 VAC VOLTAGE RATING 10 KILOAMPERE AT 240 VAC INTERRUPTING RATING 100 AMPERE CURRENT RATING 3 POLE(S) LINE TERMINAL TERMINAL TYPE WITH 120 VAC SHUNT TRIP MAXIMUM AC VOLTAGE RATING - UOM V CC MODEL
Datasheet
Description
240 MAX. AC VOLTAGE RATING 240 VAC VOLTAGE RATING 10 KILOAMPERE AT 240 VAC INTERRUPTING RATING 100 AMPERE CURRENT RATING 3 POLE(S) LINE TERMINAL TERMINAL TYPE WITH 120 VAC SHUNT TRIP MAXIMUM AC VOLTAGE RATING - UOM V CC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Interchangeable Trip Breaker - CC3100SR01 - Eaton Corporation
Cleveland, OH, USA
Non Interchangeable Trip Breaker
CC3100SR01
Non Interchangeable Trip Breaker CC3100SR01
240 MAX. AC VOLTAGE RATING 240 VAC VOLTAGE RATING 10 KILOAMPERE AT 240 VAC INTERRUPTING RATING 100 AMPERE CURRENT RATING 3 POLE(S) LINE TERMINAL TERMINAL TYPE WITH 120 VAC SHUNT TRIP MAXIMUM AC VOLTAGE RATING - UOM V CC MODEL
  • 240 MAX. AC VOLTAGE RATING
  • 240 VAC VOLTAGE RATING
  • 10 KILOAMPERE AT 240 VAC INTERRUPTING RATING
  • 100 AMPERE CURRENT RATING
  • 3 POLE(S)
  • LINE TERMINAL TERMINAL TYPE
  • WITH 120 VAC SHUNT TRIP
  • MAXIMUM AC VOLTAGE RATING - UOM V
  • CC MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number CC3100SR01
Product Name Non Interchangeable Trip Breaker
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data