Eaton Corporation Standard Small Frame Breaker CC2125X

Description
1MP/1MM/3MM SERIES 200 AMPERE MODULAR METER STACK USED ON 120/240 VAC VOLTAGE RATING BOLT ON MOUNTING 10 KILOAMPERE INTERRUPTING RATING 125 AMPERE CURRENT RATING 2 POLE(S)
Datasheet
Description
1MP/1MM/3MM SERIES 200 AMPERE MODULAR METER STACK USED ON 120/240 VAC VOLTAGE RATING BOLT ON MOUNTING 10 KILOAMPERE INTERRUPTING RATING 125 AMPERE CURRENT RATING 2 POLE(S)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Small Frame Breaker - CC2125X - Eaton Corporation
Cleveland, OH, USA
Standard Small Frame Breaker
CC2125X
Standard Small Frame Breaker CC2125X
1MP/1MM/3MM SERIES 200 AMPERE MODULAR METER STACK USED ON 120/240 VAC VOLTAGE RATING BOLT ON MOUNTING 10 KILOAMPERE INTERRUPTING RATING 125 AMPERE CURRENT RATING 2 POLE(S)
  • 1MP/1MM/3MM SERIES 200 AMPERE MODULAR METER STACK USED ON
  • 120/240 VAC VOLTAGE RATING
  • BOLT ON MOUNTING
  • 10 KILOAMPERE INTERRUPTING RATING
  • 125 AMPERE CURRENT RATING
  • 2 POLE(S)
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number CC2125X
Product Name Standard Small Frame Breaker
Rated AC Voltage 120 to 240 volts
Rated Current 125 amps
Rated Breaking Capacity 10000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit breaker - 787-1664/000-080 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Circuit Breakers - 723-209-1-1-52-2-9-70-ND - DigiKey
Specs
Rated Current 70 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details